The SNJ54HCT240J is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor technology. This particular IC is part of the HCT (High-Speed CMOS Logic) family and is an octal buffer and line driver designed to interface with 5V systems. It provides the functionality of two sets of four buffers/line drivers with 3-state outputs, which can be used to drive bus lines or buffer memory address registers.
Constructed with a military-grade robustness, the SNJ54HCT240J is encapsulated in a reliable ceramic flat package (J package), ensuring its performance in demanding environments. This level of durability makes it an ideal choice for applications in the defense and aerospace industries, as well as other high-reliability sectors.
Key Features:
- Logic Type: Octal Buffers/Line Drivers with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, compatible with TTL logic levels
- Drive Capability: Capable of driving 15 LSTTL loads
- Package Type: Ceramic Flat (J) Package
- Temperature Range: Military-grade with a wide operating temperature range
The device features two sets of four buffers with separate output-enable (OE) inputs. When OE is low, the device passes the data from the input to the output. When OE is high, the output is in a high-impedance state, which means that it does not interfere with other devices that are connected to the data line. This is particularly useful in bus-oriented systems where multiple drivers can share the same bus lines without conflict.
The SNJ54HCT240J is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. This IC can be used in a variety of digital applications, including computers, data storage, avionics, and military systems where reliable data buffering and driving are required.
With its robust packaging and reliable performance, the SNJ54HCT240J from Texas Instruments is a preferred choice for engineers and designers looking for a dependable solution to their digital logic needs.