EN
  • EN
  • DE
  • IT

AT32UC3B1256-AUR

Part No AT32UC3B1256-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 60MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR®32 UC3 B
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT32UC3B1256-AURCTINACTIVE, AT32UC3B1256-AUR-ND, AT32UC3B1256AUR, 1611-AT32UC3B1256-AURDKRINACTIVE, AT32UC3B1256-AURCT, 1611-AT32UC3B1256-AURTR, AT32UC3B1256-AURDKR, 1611-AT32UC3B1256-AURTRINACTIVE, 1611-AT32UC3B1256-AURDKR, 1611-AT32UC3B1256-AURDKR-ND, 1611-AT32UC3B1256-AURTR-ND, 1611-AT32UC3B1256-AURCT, AT32UC3B1256-AURTR, 1611-AT32UC3B1256-AURCT-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862138-AT32UC3B1256-AUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3B1256-AUR CAD Model

Description

The AT32UC3B1256-AUR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between processing power and energy efficiency for a variety of applications. This microcontroller is part of the AVR32 UC3B series, which is renowned for its architectural design that enables dual execution from a single clock cycle.

Key Features

  • Core: AVR32 UC3B 32-bit processor core with a maximum operating frequency of 60MHz, providing a robust platform for complex computations and signal processing.
  • Memory: Equipped with 256KB of embedded Flash memory for program storage and 32KB of SRAM for data, ensuring ample space for application code and variable storage.
  • Connectivity: Offers a range of communication interfaces including USB 2.0 full-speed (12 Mbps), USART, SPI, I2C compatible Two-Wire Interface, and more, facilitating versatile peripheral connections and data transfer capabilities.
  • Timer/Counters: Multiple 16-bit timer/counters with PWM and capture/compare channels, suitable for precise timing operations and PWM generation for motor control and other applications.
  • Analog Features: Comes with an 8-channel, 10-bit ADC with a conversion time as low as 2µs, providing efficient analog to digital conversion for sensor interfacing and data acquisition tasks.
  • Power Efficiency: Features power-saving modes including Idle and Power-down modes, which significantly reduce power consumption when the device is not in full operation.
  • Package: Available in a QFN64 package, offering a compact footprint for space-constrained applications.

Applications

The AT32UC3B1256-AUR is versatile enough to be used in a wide array of applications ranging from industrial control systems, to medical devices, to automotive electronics, and even consumer electronics. Its powerful processing capabilities coupled with its energy efficiency make it an excellent choice for portable and battery-operated devices.

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The AT32UC3B1256-AUR is manufactured to meet the highest industry standards, ensuring performance and stability in even the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8376 $54.8632
16+ $6.4308 $102.8928
25+ $6.2299 $155.7475
34+ $6.0289 $204.9826
43+ $5.8280 $250.6040
58+ $5.2251 $303.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess