EN
  • EN
  • DE

AT32UC3C2128C-A2UT

Part No AT32UC3C2128C-A2UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / AVR series Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 C
Package Tray
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names AT32UC3C2128CA2UT
Standard Package 160
Win Source Part Number 1024394-AT32UC3C2128C-A2UT
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2128C-A2UT CAD Model

Description

Microchip Technology's AT32UC3C2128C-A2UT Microcontroller

The AT32UC3C2128C-A2UT is a high-performance, 32-bit AVR microcontroller from the renowned Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the AVR UC3 C series, which is recognized for its powerful architecture, rich feature set, and versatility in various applications.

Core and Memory

At the heart of the AT32UC3C2128C-A2UT lies a 32-bit AVR CPU, running at speeds of up to 66 MHz. This core is capable of delivering 1.5 Dhrystone MIPS per MHz, ensuring efficient processing capabilities for complex tasks. The device comes equipped with 128 KB of Flash memory for program storage and 32 KB of SRAM for data, providing ample space for robust applications.

Connectivity and Peripherals

With its comprehensive set of peripherals, the AT32UC3C2128C-A2UT offers a range of connectivity options. It includes a full-speed USB device and embedded host, USART, SPI, and TWI (I2C compatible) interfaces, allowing for communication with other devices, sensors, and actuaries. Additionally, it features a 16-channel, 12-bit ADC, two 8-channel, 16-bit PWMs, and a 32-bit real-time clock and calendar, making it ideal for time-sensitive and control-oriented tasks.

Power Efficiency and Packaging

Designed for power-sensitive applications, the AT32UC3C2128C-A2UT supports various power-saving modes, enabling the device to conserve energy without compromising performance. It is available in a 64-pin QFN package, which is suitable for compact designs where space is at a premium.

Applications

This microcontroller is perfect for a wide array of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices, where reliability and performance are critical. Its ability to handle multiple tasks simultaneously makes it an excellent choice for complex embedded systems.

Programming and Support

Microchip provides extensive support for the AT32UC3C2128C-A2UT through its software development platforms and tools, such as Atmel Studio, Atmel Software Framework (ASF), and a variety of hardware development kits. This ensures a smooth development process, from prototype to production.

Overall, the AT32UC3C2128C-A2UT from Microchip Technology is a robust, feature-rich microcontroller that offers engineers the flexibility, connectivity, and power efficiency needed for today's demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess