Microchip Technology AT32UC3C2256C-A2UT Microcontroller
The AT32UC3C2256C-A2UT is a high-performance microcontroller from Microchip Technology's AVR® UC3 series, designed to meet the needs of demanding embedded applications. This 32-bit MCU is based on the AVR32 UC core, which is renowned for its efficiency and power, making it an ideal solution for applications requiring high-speed data processing and real-time control.
Key Features:
- Core: AVR32 UC RISC with 32 registers.
- Memory: 256KB of Flash and 64KB of SRAM, providing ample space for complex applications and data.
- Speed: Operates at a frequency of up to 60MHz, delivering robust performance for time-sensitive tasks.
- Connectivity: Includes a variety of communication interfaces such as USB, SPI, UART, and I2C, enabling easy integration with peripheral devices.
- Timers: Features multiple 16-bit timers, PWM channels, and a 16-bit real-time counter, facilitating precise timing and control.
- Analog Features: Comes with ADC channels and DACs, supporting analog signal processing and conversion needs.
- Temperature Range: Suitable for industrial applications with an operational temperature range from -40°C to +85°C.
- Package: Available in a 64-pin QFN package, which offers a compact footprint for space-constrained applications.
Applications:
The AT32UC3C2256C-A2UT is versatile and can be employed in a wide array of applications, including but not limited to:
- Industrial control systems
- Medical devices
- Automotive electronics
- Home automation
- Complex IoT devices
With its robust set of features and capabilities, the AT32UC3C2256C-A2UT microcontroller is an excellent choice for engineers and developers looking to create high-performance, reliable embedded systems. Microchip Technology's commitment to quality ensures that this MCU will provide a stable and powerful platform for your advanced applications.