EN
  • EN
  • DE

AT32UC3C2256C-Z2ZT

Part No AT32UC3C2256C-Z2ZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN / MCU 32-bit AVR RISC 256KB Flash 3.3V/5V Automotive 64-Pin QFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR32 UC3 C
Packaging Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 768994-AT32UC3C2256C-Z2ZT
Popularity Medium
Supply and Demand Status Limited
Family Name AT32UC3C2256C
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2256C-Z2ZT CAD Model

Description

The AT32UC3C2256C-Z2ZT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capabilities. This microcontroller is part of the AVR32 UC3 C Series, which is renowned for its robust architecture, optimized for applications that require a high level of computing power and low power consumption.

With its operating frequency of up to 66 MHz, the AT32UC3C2256C-Z2ZT provides the computational horsepower necessary for complex tasks in embedded systems. It features a rich set of peripherals and flexible I/O options, making it an ideal choice for industrial control systems, automation, automotive applications, and much more.

This microcontroller is equipped with 256KB of flash memory, providing ample space for application code and data storage. Additionally, it has 64KB of SRAM, ensuring smooth and efficient operation even with demanding applications. The AT32UC3C2256C-Z2ZT also supports a wide range of communication protocols, including SPI, I2C, USART, CAN, and USB, offering excellent connectivity options for various peripherals and external devices.

The device operates within a voltage range of 1.65V to 1.95V, which is indicative of its low-power design. This feature, combined with power-saving modes such as Idle and Power-down, makes the AT32UC3C2256C-Z2ZT an energy-efficient solution for battery-operated devices.

Safety and reliability are also key attributes of this microcontroller, as it includes features like brown-out detection, a watchdog timer, and proper clock monitoring. These functions ensure stable operation under varying conditions and help prevent system failures.

The AT32UC3C2256C-Z2ZT is available in a QFN64 package and is characterized by its extended temperature range, making it suitable for use in harsh environments. Its robust design and comprehensive feature set make it a versatile and reliable choice for engineers and designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess