EN
  • EN
  • DE

MAX9502QEXK+TG104

Part No MAX9502QEXK+TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707398-MAX9502QEXK+TG104
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9502QEXK+TG104 CAD Model

Description

Maxim Integrated's MAX9502QEXK+TG104: A High-Performance Video Filter Amplifier

The MAX9502QEXK+TG104 from Maxim Integrated is a state-of-the-art video filter amplifier designed to enhance video signal quality in a wide range of applications. This compact, high-performance component is ideal for portable and space-constrained devices that require crisp and clear video output.

Advanced Features

  • High-Quality Video Filtering: The MAX9502QEXK+TG104 offers integrated low-pass filtering that significantly reduces noise and improves the quality of the video signal, ensuring a sharp and vibrant display.
  • Low Power Consumption: Designed with power efficiency in mind, this video filter amplifier consumes minimal power, making it perfect for battery-operated devices such as smartphones, tablets, and handheld gaming consoles.
  • Flexibility: The device supports a wide range of video standards, including NTSC and PAL, providing versatility for various video applications.
  • Compact Size: Its small form factor allows for easy integration into system designs without occupying excessive board space.
  • Robust Performance: Maxim Integrated's commitment to quality ensures that the MAX9502QEXK+TG104 operates reliably across different temperatures and conditions.

Technical Specifications

The MAX9502QEXK+TG104 operates with a single supply voltage ranging from 2.7V to 3.6V, making it compatible with most digital systems. The device's low-pass filter has a -3dB bandwidth of 8MHz, which is optimal for standard-definition video signals. Additionally, it features rail-to-rail outputs that maximize dynamic range and improve overall video quality.

Applications

With its robust feature set, the MAX9502QEXK+TG104 is suitable for a variety of applications, including:

  • Portable Media Players
  • Mobile Phones and Smart Devices
  • Video Cameras
  • Security Cameras
  • Automotive Rear-View Systems
  • Video Game Consoles

The MAX9502QEXK+TG104 is an excellent choice for designers looking to enhance video performance with a reliable, high-quality solution. Maxim Integrated's expertise in video processing technology is evident in this component, which delivers superior video quality in a tiny, power-efficient package.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6800 $51.4800
27+ $3.8400 $103.6800
41+ $3.7200 $152.5200
56+ $3.6000 $201.6000
72+ $3.4800 $250.5600
97+ $3.1200 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 412 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess