EN
  • EN
  • DE

AT34C02N-10SI-2.7

Part No AT34C02N-10SI-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kbit I2C 400 kHz 900 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT34C02
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565730-AT34C02N-10SI-2.7
Ultra Librarian 3D Model Ultra Librarian AT34C02N-10SI-2.7 CAD Model

Description

The AT34C02N-10SI-2.7 is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component from Microchip Technology. This device is designed to provide a reliable and flexible non-volatile memory storage solution for a wide range of applications. Its small size and low power consumption make it an ideal choice for use in portable and power-sensitive devices.

Microchip AT34C02N-10SI-2.7 EEPROM

Key Features

  • Memory Capacity: The AT34C02N-10SI-2.7 offers 2-Kbits (256 x 8) of memory, allowing sufficient space for firmware modules, device configurations, or small data logging.
  • Operating Voltage: This EEPROM operates over a wide voltage range of 2.7V to 5.5V, making it versatile for various circuit designs and ensuring compatibility with both 3.3V and 5V systems.
  • Interface: It features a two-wire serial interface, supporting the I²C protocol for easy integration into existing systems with minimal pin requirements.
  • Speed: The device supports a clock frequency of up to 10 MHz, enabling fast data transfer rates that are essential for performance-critical applications.
  • Temperature Range: Designed to operate in industrial temperature ranges, this EEPROM can function reliably between -40°C to +85°C.
  • Packaging: It is available in an 8-lead SOIC package, providing a compact footprint that is suitable for space-constrained applications.
  • Write Cycle Time: The AT34C02N-10SI-2.7 boasts a fast write cycle time of 5 ms (typical), allowing quick updates to stored data.
  • Endurance: It has a high write endurance of 1 million write cycles and a data retention period of over 100 years, ensuring the longevity and durability of the stored information.

Applications

The versatility of the AT34C02N-10SI-2.7 EEPROM makes it suitable for a broad range of applications, including but not limited to:

  • Portable electronic devices
  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Smart cards
  • Telecommunication systems

With its robust feature set, the AT34C02N-10SI-2.7 from Microchip Technology represents a reliable solution for designers looking to incorporate non-volatile memory into their products with minimal design complexity and a proven track record of performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,024 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess