EN
  • EN
  • DE

AT40K05-2BQC

Part No AT40K05-2BQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 114 I/O 144LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series AT40K/KLV
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of Logic Elements/Cells 256
Total RAM Bits 2048
Number of I/O 114
Number of Gates 10000
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TC)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number AT40K05
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 565732-AT40K05-2BQC
Ultra Librarian 3D Model Ultra Librarian AT40K05-2BQC CAD Model

Description

Microchip Technology's AT40K05-2BQC: A Robust FPGA Solution

The AT40K05-2BQC is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of a wide range of applications requiring flexible and reliable programmable logic solutions. This device is part of Microchip's AT40K series, which is renowned for its ease of use, efficient logic utilization, and rapid time-to-market capabilities.

The AT40K05-2BQC FPGA is equipped with 5,000 logic cells, providing a substantial amount of programmable logic for various design requirements. This integrated circuit is housed in a robust 144-pin Quad Flat Package (QFP), ensuring a compact footprint while offering ample I/O options for complex designs.

Key Features

  • High Logic Density: With 5,000 logic cells, designers can implement complex logic functions and algorithms, making it ideal for a wide array of applications.
  • Live At Power-Up: The AT40K05-2BQC features Microchip's unique Live At Power-Up (LAPU) technology, allowing the device to be operational immediately upon power-up, without the need for configuration delays.
  • In-System Programmability: The device supports in-system programmability, enabling designers to update the FPGA firmware in the field, which is crucial for future-proofing hardware solutions.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA helps to minimize power usage, making it suitable for power-sensitive applications.
  • Robust Security: Security features are integrated to protect against unauthorized access and copying of the FPGA configuration, ensuring intellectual property protection.

Applications

The versatility of the AT40K05-2BQC makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

With its combination of high logic density, in-system programmability, and security features, the AT40K05-2BQC from Microchip Technology stands out as a powerful and flexible FPGA solution for designers looking to create advanced, reliable, and secure digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess