EN
  • EN
  • DE

AT40K20-2AJC

Part No AT40K20-2AJC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 62 I/O 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series AT40K/KLV
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Logic Elements/Cells 1024
Total RAM Bits 8192
Number of I/O 62
Number of Gates 30000
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TC)
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number AT40K20
Standard Package 16 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 565734-AT40K20-2AJC
Ultra Librarian 3D Model Ultra Librarian AT40K20-2AJC CAD Model

Description

The AT40K20-2AJC from Microchip Technology is a robust and versatile FPGA (Field-Programmable Gate Array) designed to meet the needs of a wide range of applications, from industrial control systems to complex digital signal processing. This particular model is part of the AT40K Series, which is known for its high performance and reliability.

Key Features:

  • High Capacity: With 20,000 logic gates, the AT40K20-2AJC provides ample space for complex logic designs, enabling the integration of multiple functions into a single chip.
  • Speed Grade: The '-2' speed grade offers a balanced performance that caters to applications requiring swift data processing without excessive power consumption.
  • Package Type: Encased in a 68-pin J-Lead Chip Carrier (JCC) package, the AT40K20-2AJC ensures a compact footprint and reliable connectivity for PCB integration.
  • Reprogrammability: As an FPGA, this device can be programmed and reprogrammed to suit evolving design requirements, providing flexibility and a longer product lifecycle.
  • Live At Power-Up: The AT40K20-2AJC features Microchip's patented Live at Power-Up technology, which allows for deterministic configuration of the FPGA upon power-up, critical for applications that cannot tolerate uncertainty during initialization.
  • Security: With security features to protect intellectual property, the AT40K20-2AJC ensures that proprietary designs remain confidential and secure from unauthorized access.

Applications:

The AT40K20-2AJC is suitable for a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and process control
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Aerospace and defense systems

Microchip Technology's commitment to quality and innovation is evident in the AT40K20-2AJC, making it an excellent choice for designers looking for a high-performance FPGA solution. Its combination of capacity, speed, and reconfigurability makes it a valuable component in any advanced digital system.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.1963 $60.1963
3+ $49.3924 $148.1772
4+ $47.8482 $191.3928
5+ $46.3051 $231.5255
7+ $44.7620 $313.3340
9+ $40.1316 $361.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess