EN
  • EN
  • DE

AT45DB041A-TC

Part No AT45DB041A-TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT SPI 13MHZ 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 264 Bytes x 2048 pages
Memory Interface SPI
Clock Frequency 13 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT45DB041
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565788-AT45DB041A-TC
Ultra Librarian 3D Model Ultra Librarian AT45DB041A-TC CAD Model

Description

Microchip Technology AT45DB041A-TC DataFlash

The AT45DB041A-TC is a highly versatile and reliable serial interface Flash memory device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular DataFlash product offers a substantial 4-megabit of storage capacity, making it suitable for a wide array of applications that require efficient data logging, code shadowing, or data storage.

One of the key features of the AT45DB041A-TC is its use of the industry-standard serial peripheral interface (SPI), which enables high-speed data transfer rates and simple integration into most microcontroller-based systems. The device operates at a voltage range between 2.7V to 3.6V, which allows for compatibility with low-power operations and is particularly beneficial for battery-operated devices.

The memory architecture of the AT45DB041A-TC is designed to be flexible and efficient. It includes two main memory sections: the main DataFlash memory with pages of 264 bytes each, and a smaller SRAM buffer that facilitates quick access and modification of the stored data. This dual-buffer structure allows for a variety of operations, including concurrent read and write functions, which can significantly enhance the performance of the system it is incorporated into.

Another significant advantage of the AT45DB041A-TC is its endurance. The device is rated for a minimum of 100,000 write/erase cycles per page, ensuring long-term reliability for applications that demand frequent data updates. Additionally, data retention is rated at a minimum of 20 years, providing peace of mind for applications where data integrity over time is critical.

For security and data protection, the AT45DB041A-TC includes features such as sector lock-down capabilities, which allow certain data to be preserved from erasing or rewriting, thus securing critical information. The device also supports rapid erase and program operations, enabling efficient use of the memory space and quick application updates when required.

In summary, the Microchip Technology AT45DB041A-TC DataFlash is a robust, high-capacity serial Flash memory solution that offers designers a highly reliable and flexible storage option for a multitude of electronic applications. Its wide voltage range, high-speed SPI interface, and robust endurance make it an excellent choice for both industrial and consumer applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess