EN
  • EN
  • DE

AT45DF041ASSH

Part No AT45DF041ASSH
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046544-AT45DF041ASSH
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT45DF041ASSH CAD Model

Description

The AT45DF041ASSH is a cutting-edge flash memory device from Microchip Technology, renowned for its high-speed and low-power data storage solutions. This particular model is part of the DataFlash® family and offers a substantial 4-megabit capacity, making it an ideal choice for a wide range of applications, including digital voice storage, image storage, and data buffering in various electronic devices.

Key Features:

  • High-Density Storage: With 4 megabits of storage, the AT45DF041ASSH provides ample space for firmware storage, parameter settings, or any other data-intensive applications.
  • Serial Interface: The device utilizes a Serial Peripheral Interface (SPI) for communication, which facilitates easy integration with most microcontrollers and allows for fast data transfer rates.
  • Flexible Page Architecture: It features a flexible page size (264 bytes or 528 bytes), which simplifies data management and allows for efficient usage of the memory space.
  • Low Power Consumption: Designed for power-sensitive applications, this memory device operates with a minimal power requirement, helping to extend battery life in portable devices.
  • Security Features: The AT45DF041ASSH includes security measures such as lockable regions and a unique device ID to protect sensitive data.
  • Wide Operating Range: This device can operate across a wide voltage range, typically from 2.7V to 3.6V, providing versatility for different system designs.

Applications:

The AT45DF041ASSH is suitable for a variety of applications, including but not limited to portable devices, digital cameras, MP3 players, digital voice recorders, and IoT devices. Its robust design and reliability make it a preferred choice for developers looking to incorporate stable memory storage into their designs.

Product Summary:

In summary, Microchip Technology's AT45DF041ASSH is a high-performance, 4-megabit serial interface flash memory device that offers a blend of speed, reliability, and flexibility. It is designed to meet the rigorous demands of modern electronic devices, providing a reliable solution for storage needs in a compact, power-efficient package.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess