EN
  • EN
  • DE

AT49BV00155TI

Part No AT49BV00155TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022961-AT49BV00155TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV00155TI CAD Model

Description

Microchip Technology's AT49BV00155TI Flash Memory

The AT49BV00155TI from Microchip Technology is a high-performance, 1-megabit Flash memory device designed to provide a reliable storage solution for a wide range of embedded applications. This non-volatile memory component is ideal for use in systems that require fast and flexible data storage with a long data retention period.

Key Features

  • High-Density Storage: The device offers 1 Mbit (128K x 8) of memory, allowing ample space for firmware storage, boot code, and data logging.
  • Fast Read Access Time: With a rapid read access time, the AT49BV00155TI ensures quick data retrieval, enhancing the performance of the overall system.
  • Low Power Consumption: Engineered for efficiency, this Flash memory operates with low power consumption, making it suitable for battery-powered and portable devices.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, accommodating various system power requirements.
  • Endurance and Data Retention: It is rated for a high number of program/erase cycles and offers a long data retention period, ensuring the reliability and longevity of the stored data.
  • Temperature Range: The AT49BV00155TI is designed to operate within an industrial temperature range, making it robust enough for challenging environmental conditions.

Applications

The versatility of the AT49BV00155TI makes it suitable for a diverse array of applications, including but not limited to:

  • Embedded control systems
  • Telecommunication devices
  • Automotive electronics
  • Portable consumer electronics
  • Medical devices

Microchip Technology's commitment to quality and reliability is evident in the AT49BV00155TI Flash memory. As a trusted name in the semiconductor industry, Microchip ensures that their products meet the highest standards, and the AT49BV00155TI is no exception. Whether you're developing a new product or upgrading an existing system, this memory device offers the performance and durability required for today's demanding applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess