EN
  • EN
  • DE

AT49BV161-70TI

Part No AT49BV161-70TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 2M x 8, 1M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 200µs
Access Time 70 ns
Voltage - Supply 2.65V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT49BV161
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565855-AT49BV161-70TI
Ultra Librarian 3D Model Ultra Librarian AT49BV161-70TI CAD Model

Description

Microchip Technology AT49BV161-70TI Flash Memory

The AT49BV161-70TI is a highly-integrated flash memory device from the reputable manufacturer Microchip Technology. It is designed to provide a reliable and efficient storage solution for a wide range of applications in the electronics industry. With its advanced features and robust performance, the AT49BV161-70TI caters to the needs of embedded systems, automotive electronics, and other critical applications where data integrity and retention are paramount.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity of 16Mbit, which is ideal for storing boot code, firmware, and other application data.
  • Access Time: With an access time of 70ns, this flash memory offers swift read operations, enabling quick boot times and responsive data access.
  • Interface: It features a parallel interface, which ensures a straightforward connection to microcontrollers and processors, facilitating easy integration into system designs.
  • Operating Voltage: The AT49BV161-70TI operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various digital circuits.
  • Temperature Range: Designed to withstand harsh conditions, it operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in extreme environments.
  • Package: The device comes in a 48-pin TSOP (Thin Small Outline Package), which provides a compact footprint while offering excellent thermal and electrical characteristics.

Applications

The AT49BV161-70TI is versatile and can be used in a variety of applications, including:

  • Embedded Systems
  • Automotive Electronics
  • Communication Devices
  • Industrial Control Units
  • Consumer Electronics

Microchip Technology's commitment to quality ensures that the AT49BV161-70TI flash memory device is a reliable choice for designers and engineers looking for a high-performance, durable storage solution. Whether you're developing cutting-edge technology or updating existing systems, the AT49BV161-70TI offers the performance and dependability that modern applications demand.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess