EN
  • EN
  • DE

AT49BV642DT-70TU

Part No AT49BV642DT-70TU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 70NS 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Access Time 70ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 1019581-AT49BV642DT-70TU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT49BV642D
Introduction Date May 02, 1997
ECCN 3A991.b.1.a
Country of Origin France, Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AT49BV642DT-70TU CAD Model

Description

Microchip Technology's AT49BV642DT-70TU Flash Memory

The AT49BV642DT-70TU is a high-performance 64-megabit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of electronic applications. This device is particularly well-suited for use in embedded systems where large code or data storage is necessary, such as in automotive control units, networking equipment, and industrial automation systems.

Key Features:

  • Memory Capacity: The device offers a substantial 64Mb (megabit) capacity, allowing for the storage of large application code and data.
  • Data Bus Width: It features a 16-bit data bus, which enables fast data transfer rates, enhancing the overall performance of systems in which it is integrated.
  • Operating Voltage: The AT49BV642DT-70TU operates at a voltage range of 2.7V to 3.6V, making it compatible with low-voltage applications and contributing to energy efficiency.
  • Access Time: With a fast access time of 70 nanoseconds, this Flash memory device ensures quick read operations, which is crucial for time-sensitive applications.
  • Temperature Range: Designed to withstand harsh conditions, it operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various environments.
  • Package Type: The memory comes in a 48-lead TSOP (Thin Small Outline Package) form factor, which provides a compact footprint and is suitable for space-constrained applications.

Reliability and Endurance:

The AT49BV642DT-70TU is built with Microchip's commitment to quality and reliability. It offers a high endurance cycle with a minimum of 10,000 write cycles per sector, ensuring a long operational life. Additionally, data retention is rated at a minimum of 20 years, providing a dependable non-volatile storage solution.

Usability:

This device supports sector erase and program operations, allowing for flexible data management and easy updates. Its compatibility with industry-standard programming algorithms also ensures that it can be easily integrated into existing designs without the need for extensive re-engineering.

The AT49BV642DT-70TU by Microchip Technology is an ideal choice for designers looking for a robust, high-capacity Flash memory solution that combines performance, reliability, and ease of use.

You May Also Be Interested in

Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Toshiba Semiconductor and Storage
Lowest to $32.6415
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess