EN
  • EN
  • DE

AT49F1025-55JI

Part No AT49F1025-55JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 55NS 44PLCC / NOR Flash Parallel 5V 1M-bit 64K x 16 55ns 44-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (64K x 16)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 769066-AT49F1025-55JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F1025
Introduction Date September 03, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F1025-55JI CAD Model

Description

Microchip Technology AT49F1025-55JI Flash Memory

The AT49F1025-55JI is a high-performance 1-megabit Flash memory component manufactured by Microchip Technology, renowned for its reliability and versatility in a wide array of electronic applications. This non-volatile memory device offers a substantial 1Mb (1 Megabit) storage capacity, organized as 64K x 16, allowing for efficient storage and retrieval of code and data.

With an access time of 55 nanoseconds, the AT49F1025-55JI provides swift read operations, ensuring quick data access which is crucial for high-speed microprocessors and demanding computational tasks. The device operates over an industrial temperature range, making it suitable for use in environments that experience extreme temperature variations.

The AT49F1025-55JI comes in a robust 44-lead, JEDEC standard PLCC (Plastic Leaded Chip Carrier) package, which is designed for surface mounting on printed circuit boards. This packaging not only facilitates easier handling and installation but also provides a compact footprint, saving valuable board space in dense electronic designs.

One of the notable features of this Flash memory is its support for sector erase and program operations. The memory is segmented into sectors that can be individually erased and written, allowing for flexible data management and minimal disruption to other data segments during updates. This is particularly beneficial for applications where data integrity and uptime are critical.

Furthermore, the AT49F1025-55JI is designed with a low power consumption profile, which is essential for battery-powered devices where energy efficiency is paramount. Its single 5V power supply requirement simplifies power management in a system design.

Compatibility with industry-standard programming algorithms ensures that the AT49F1025-55JI can be easily integrated into existing designs without the need for significant changes to firmware or hardware. This feature, combined with its high endurance and data retention capabilities, makes it an ideal choice for applications such as embedded systems, telecommunications, automotive electronics, and IoT devices where long-term reliability is a necessity.

In summary, the Microchip Technology AT49F1025-55JI Flash memory is a dependable and versatile storage solution that offers fast access times, sector-level control, and efficient power usage, all within a compact and durable package.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Intel
Lowest to $8.1612
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess