EN
  • EN
  • DE

AT49F1025-70JI

Part No AT49F1025-70JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 70NS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (64K x 16)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1019640-AT49F1025-70JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49F1025-70JI CAD Model

Description

Microchip Technology AT49F1025-70JI

The AT49F1025-70JI is a high-performance flash memory device from Microchip Technology, renowned for its reliability and versatility in various applications. This integrated circuit is part of the AT49 series and offers a substantial 1-megabit (128K x 8) storage capacity, making it an ideal solution for firmware storage, code shadowing, and data retention in embedded systems.

Key Features:

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 70ns, facilitating quick read operations for time-sensitive tasks.
  • Operating Voltage: Ranges from 5V, providing compatibility with a broad array of microcontrollers and processors.
  • Package: The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint and ease of integration into system designs.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, suitable for demanding environments.
  • Interface: Simple, parallel interface for straightforward connection with a host controller.
  • Endurance: High write endurance with a typical erase/program cycle rating that ensures long-term reliability for applications that require frequent data updates.

Designed with flexibility in mind, the AT49F1025-70JI supports sector erase capability, allowing selective erasure of data without affecting the integrity of the remaining stored information. This feature is particularly useful for applications that need to update firmware or data segments regularly while maintaining other critical data intact.

Moreover, the AT49F1025-70JI boasts a JEDEC standard pinout, which provides compatibility with other standard devices in the market, ensuring easy replacement and upgrade paths. The device also includes security features to protect the integrity of the stored data, making it a secure choice for sensitive applications.

In summary, the AT49F1025-70JI from Microchip Technology is a robust and reliable flash memory solution, perfect for designers looking for a mix of performance, durability, and data security in their embedded systems or digital devices.

You May Also Be Interested in

Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Intel
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess