EN
  • EN
  • DE

AT49LV001NT-90PI

Part No AT49LV001NT-90PI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 90NS 32DIP / NOR Flash Parallel 3.3V 1M-bit 128K x 8 90ns 32-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 769071-AT49LV001NT-90PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49LV001NT
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49LV001NT-90PI CAD Model

Description

Microchip Technology's AT49LV001NT-90PI: A High-Performance Flash Memory Solution

Microchip Technology's AT49LV001NT-90PI is a cutting-edge flash memory device that offers a perfect blend of speed, reliability, and flexibility for a multitude of applications. This 1-megabit flash memory chip operates at a voltage range of 2.7V to 3.6V, making it an ideal choice for portable and low-power applications. With an access time of 90 nanoseconds, it provides rapid data access, ensuring efficient performance for both read and write operations.

The AT49LV001NT-90PI is part of the AT49 series and comes in a robust 32-pin DIP (Dual Inline Package) that is widely recognized for its ease of integration into various circuit designs. This package provides a stable mounting structure and is well-suited for socketed or through-hole PCB applications, offering excellent mechanical durability and thermal stability under a range of environmental conditions.

One of the key features of the AT49LV001NT-90PI is its boot block architecture. This design includes a top boot block that contains a memory array specifically dedicated to storing boot code, which is protected during normal operation to prevent accidental overwrite or corruption. This ensures that devices like microcontrollers can reliably boot from a secure and stable codebase every time they are powered on.

Furthermore, the AT49LV001NT-90PI supports industry-standard programming algorithms and interfaces, which makes it compatible with most existing programming equipment and simplifies the integration process for system designers. Its versatility is enhanced by features such as sector erase and program operations, which allow for efficient memory management and the flexibility to update code or data in the field without the need to replace the entire chip.

In summary, the AT49LV001NT-90PI from Microchip Technology is a high-quality, low-voltage flash memory chip that offers excellent performance for a wide range of applications. Its fast access time, robust physical package, and advanced features like boot block architecture and sector programming make it a reliable and flexible choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess