EN
  • EN
  • DE

AT49LV001NT-90TC

Part No AT49LV001NT-90TC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 90NS 32TSOP / NOR Flash Parallel 3.3V 1M-bit 128K x 8 90ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 769072-AT49LV001NT-90TC
Popularity Medium
Supply and Demand Status Limited
Family Name AT49LV001NT
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49LV001NT-90TC CAD Model

Description

Microchip Technology's AT49LV001NT-90TC: A Robust Flash Memory Solution

The AT49LV001NT-90TC by Microchip Technology stands as a high-performance, low-voltage single-chip flash memory, designed for use in a wide range of electronic applications. This device is particularly suitable for those requiring a reliable non-volatile memory solution with a fast access time, making it an excellent choice for telecommunications, computing, automotive, and industrial systems.

Key Features:

  • High-Density Storage: The AT49LV001NT-90TC provides a generous 1-megabit of memory storage, organized as 128K x 8, allowing for efficient data management and storage capabilities within a compact footprint.
  • Speed and Efficiency: With an access time of 90 nanoseconds, this flash memory chip ensures rapid data retrieval, enhancing the performance of the systems it is integrated into.
  • Low-Voltage Operation: The device operates at a low voltage range, typically 2.7V to 3.6V, which is ideal for battery-operated and power-sensitive applications, helping to conserve energy and extend battery life.
  • Flexible Sector Architecture: It features a sector-based architecture, providing two 8K-byte boot blocks, two 4K-byte parameter blocks, and one 112K-byte main memory block. This allows for easy and efficient management of code and data storage.
  • High Endurance: The AT49LV001NT-90TC offers a high level of endurance with at least 10,000 write/erase cycles, ensuring a long operational life and reliability for mission-critical applications.

Additional Benefits:

The device includes features such as sector protection and hardware data protection, which safeguard against inadvertent write operations during power transitions. Additionally, the flash memory supports JEDEC standard algorithms for sector erase and program operations, which simplifies the integration process.

Microchip Technology's AT49LV001NT-90TC is available in a 32-lead TSOP (Thin Small Outline Package) that is both space-saving and offers reliable connectivity for PCB (Printed Circuit Board) mounting. This package type is well-suited for environments where space is at a premium and robustness is required.

With its blend of performance, power efficiency, and design flexibility, the AT49LV001NT-90TC flash memory chip is a smart choice for designers looking to incorporate a trusted storage solution into their next project.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,332 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess