EN
  • EN
  • DE

AT49LV4096A-70RC

Part No AT49LV4096A-70RC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199500-AT49LV4096A-70RC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49LV4096A-70RC CAD Model

Description

Microchip Technology AT49LV4096A-70RC

The AT49LV4096A-70RC is a high-performance 4-megabit Flash memory component produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to offer a reliable and efficient storage solution for a wide range of applications, including embedded systems, telecommunications, and consumer electronics.

This particular model features a 70ns access time, ensuring fast data retrieval, which is essential for applications that require quick boot or read operations. The memory is organized as 512K x 8, allowing for a substantial amount of data to be stored in a compact, single-chip solution. The AT49LV4096A-70RC operates at a low voltage range, typically 3.0V to 3.6V, making it suitable for battery-powered and power-sensitive applications.

One of the key advantages of the AT49LV4096A-70RC is its sector erase architecture. The device is divided into 256 sectors, each containing 256 bytes. This granularity allows for more efficient memory usage as it permits sector-level erasure and reprogramming without affecting the data stored in other sectors. This feature is particularly beneficial for applications that need to frequently update small blocks of data.

The AT49LV4096A-70RC supports industry-standard command sets for Flash memory, including read, program, and erase operations. It also features hardware data protection, which prevents inadvertent writes to the memory, thus safeguarding the stored data. Additionally, the device is equipped with a JEDEC standard 44-lead TSOP and 48-ball CBGA packaging, providing a space-saving footprint for PCB designs.

Microchip Technology's commitment to quality ensures that the AT49LV4096A-70RC is manufactured to the highest standards, offering a reliable and durable memory solution. Whether used in industrial control systems, portable devices, or computing platforms, the AT49LV4096A-70RC delivers the performance and reliability that designers and engineers have come to expect from Microchip Technology products.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Febest Auto Parts
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Anachip Corp
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess