EN
  • EN
  • DE

AT75C310PQ160

Part No AT75C310PQ160
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191335-AT75C310PQ160
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT75C310PQ160 CAD Model

Description

The AT75C310PQ160 is a high-performance, low-power Field-Programmable Gate Array (FPGA) from Microchip Technology, renowned for its innovative solutions in the semiconductor industry. This advanced FPGA is designed to cater to the needs of a wide range of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics. With its robust feature set and flexible architecture, the AT75C310PQ160 is an excellent choice for designers looking to integrate complex logic functions into their products.

Key Features

  • High Density: The AT75C310PQ160 offers a dense logic fabric that allows for the implementation of sophisticated digital circuits without the need for multiple chips, reducing the overall system footprint and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA helps in minimizing power usage, making it ideal for battery-powered and energy-sensitive applications.
  • High-Speed Performance: Its fast logic cells and interconnects enable high-speed operation, which is crucial for applications requiring rapid data processing and real-time performance.
  • Reprogrammability: The device can be reprogrammed multiple times, allowing for updates, bug fixes, and feature enhancements without the need for hardware changes, providing a flexible and future-proof solution.
  • Robust I/O Capabilities: With a substantial number of Input/Output pins, the AT75C310PQ160 can interface with a wide array of peripheral devices and systems, ensuring versatile connectivity options.
  • Reliability: Microchip Technology's commitment to quality ensures that the AT75C310PQ160 is a reliable component that meets the stringent requirements of modern electronic systems.

Technical Specifications

  • Package Type: PQFP (Plastic Quad Flat Pack)
  • Pin Count: 160
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Logic Elements/Cells: Specified by the manufacturer
  • Memory Blocks: Specified by the manufacturer

Whether you're developing a cutting-edge product or looking to upgrade an existing system, the AT75C310PQ160 from Microchip Technology provides the performance, efficiency, and flexibility required to meet the challenges of today's dynamic technological landscape.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Anachip Corp
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess