EN
  • EN
  • DE

AT76C113-PU

Part No AT76C113-PU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976553-AT76C113-PU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT76C113-PU CAD Model

Description

Microchip Technology AT76C113-PU Product Overview

The AT76C113-PU is a versatile and high-performance integrated circuit from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This microcontroller unit (MCU) is part of Microchip's renowned AVR family, known for their advanced RISC architecture, which offers a perfect blend of power efficiency and processing capability.

Key Features

  • Advanced RISC Architecture: The AT76C113-PU operates with a powerful Reduced Instruction Set Computing (RISC) architecture, which enables the execution of most instructions in a single clock cycle, thus enhancing the overall performance of the microcontroller.
  • Programmable Memory: This device is equipped with ample programmable memory, providing flexibility for a wide range of applications and enabling developers to store essential code and data.
  • Efficient Power Management: Microchip's focus on power efficiency is evident in the AT76C113-PU, which includes features that minimize power consumption during operation, making it suitable for battery-powered and portable applications.
  • Peripheral Integration: The MCU comes with a variety of integrated peripherals, such as timers, serial communication modules, and analog-to-digital converters (ADCs), which can simplify design and reduce the need for additional components.
  • Robust I/O Capabilities: With its multiple input/output lines, the AT76C113-PU offers excellent interfacing capabilities, allowing it to connect with various sensors, actuators, and other electronic components.

Applications

The AT76C113-PU is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The AT76C113-PU is designed and manufactured to meet the stringent quality standards that have made Microchip a trusted name in the industry. Customers can rely on this MCU for consistent performance and reliability in their applications.

For detailed technical specifications, application notes, and support resources, developers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess