EN
  • EN
  • DE

AT83C220K102M103M

Part No AT83C220K102M103M
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002217-AT83C220K102M103M
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT83C220K102M103M CAD Model

Description

Microchip Technology's AT83C220K102M103M: A Robust Capacitor for High-Performance Applications

The AT83C220K102M103M is a state-of-the-art capacitor designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This capacitor is part of Microchip's extensive range of electronic components that cater to a wide array of applications across various industries.

Key Features:

  • Capacitance Value: The AT83C220K102M103M offers a capacitance of 1000µF, providing a substantial charge storage capacity for electronic circuits.
  • Voltage Rating: With a voltage rating of 16V, this capacitor can be employed in systems that operate within this voltage level, ensuring reliability and stability in performance.
  • Tolerance: The capacitor features a tolerance of ±20%, which is standard for many applications, allowing for flexibility in its usage.
  • Temperature Range: It operates effectively within a temperature range of -55°C to +105°C, making it suitable for use in environments that experience extreme temperature conditions.
  • Mounting Type: Designed for surface mounting, the AT83C220K102M103M is ideal for modern printed circuit boards where space is at a premium and where wave soldering processes are utilized.
  • Package / Case: The component comes in a robust Radial, Can - SMD case, which ensures protection against mechanical stress and facilitates easier mounting on PCBs.
  • Size / Dimension: With its compact dimensions, this capacitor is tailored for use in applications where space-saving is crucial without compromising on performance.
  • Lead Spacing: The lead spacing is designed to fit standard layouts, making it easy to integrate into existing designs or new projects.
  • Life Expectancy: It boasts a long operational life, which is a testament to the quality and durability that Microchip Technology capacitors are known for.

The AT83C220K102M103M is an excellent choice for designers looking for a reliable and high-performing capacitor that can withstand the demands of sophisticated electronic circuits. Whether it's for power supply filtering, energy storage, or noise reduction applications, this capacitor is engineered to deliver consistent performance and longevity.

Microchip Technology's commitment to quality ensures that the AT83C220K102M103M capacitor not only meets industry standards but also exceeds them, providing engineers with the confidence to incorporate it into their most critical designs.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess