EN
  • EN
  • DE

AT86RF231-ZUR

Part No AT86RF231-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN  /  IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, WirelessHART™, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol 6LoWPAN, WirelessHART™, Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 3dBm
Sensitivity -101dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 10.3mA ~ 12.3mA
Current - Transmitting 7.4mA ~ 14mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number AT86RF231
Other Names AT86RF231-ZURDKR,AT86RF231-ZURCT,1611-AT86RF231-ZURTR,1611-AT86RF231-ZURDKRINACTIVE,1611-AT86RF231-ZURCT,AT86RF231-ZURTR,1611-AT86RF231-ZURDKR,1611-AT86RF231-ZURCT,AT86RF231-ZUR,1611-AT86RF231-ZURTR,1611-AT86RF231-ZURTRINACTIVE,1611-AT86RF231-ZURCTINACTIVE,1611-AT86RF231-ZURDKR,AT86RF231ZUR
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235856-AT86RF231-ZUR
Ultra Librarian 3D Model Ultra Librarian AT86RF231-ZUR CAD Model

Description

The AT86RF231-ZUR from Microchip Technology is a feature-rich, low-power 2.4 GHz radio transceiver specially designed for ZigBee/IEEE 802.15.4 applications. It is a highly integrated solution that offers outstanding performance for a wide range of low-power wireless applications.

Key Features

  • High Sensitivity and Output Power: The AT86RF231-ZUR delivers exceptional link budget with its high sensitivity and output power, ensuring reliable communication over extended ranges.
  • Low Power Consumption: With its focus on energy efficiency, this transceiver is ideal for battery-operated devices, offering multiple power-saving modes to extend battery life.
  • Advanced Security: The device supports secure wireless communication with built-in AES-128 encryption, decryption, and authentication capabilities.
  • Robust Coexistence: It features integrated coexistence interfaces to minimize interference in environments with multiple wireless systems.
  • Automatic Frame Handling: The AT86RF231-ZUR simplifies complex tasks like automatic frame filtering, auto-acknowledgment, and retransmission, enhancing overall network performance.

Applications

The versatility of the AT86RF231-ZUR makes it suitable for a variety of applications that require reliable wireless connectivity. These include home automation, smart energy management, industrial control, and wireless sensor networks.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT86RF231-ZUR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in demanding environments.

Package and Availability

The transceiver is available in a compact 32-VFQFN package, which is designed for space-constrained applications. The AT86RF231-ZUR is part of Microchip's extensive portfolio of wireless solutions, with samples and production quantities available through their global distribution network.

Support and Resources

Developers can take advantage of Microchip's comprehensive technical support and resources, including development tools, software libraries, and reference designs, to accelerate the product development process and bring their wireless applications to market faster.

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9480 $55.5840
18+ $5.7009 $102.6162
28+ $5.5228 $154.6384
38+ $5.3446 $203.0948
49+ $5.1665 $253.1585
65+ $4.6320 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess