EN
  • EN
  • DE

MAX2671EUT+T

Part No MAX2671EUT+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLAN
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 8.9dB
Noise Figure 11.3dB
Secondary Attributes Up Converter
Operating Supply Current 11.8mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 021382-MAX2671EUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2671EUT+T CAD Model

Description

Maxim Integrated MAX2671EUT+T Low-Noise Amplifier (LNA)

The MAX2671EUT+T from Maxim Integrated is a high-performance, low-noise amplifier designed to enhance the signal strength with minimal added noise in a variety of RF and IF applications. This compact and efficient LNA is ideal for improving system sensitivity in wireless receivers for GPS, ISM, and cellular bands. With its small footprint and SOT23-6 package, the MAX2671EUT+T is perfect for space-constrained applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications in the RF and IF domains.
  • Low Noise Figure: With a low noise figure, it ensures that the signal integrity is maintained, thereby enhancing the overall performance of the communication system.
  • High Gain: It offers a high gain level, which is essential for amplifying weak signals without significant noise contribution.
  • Adjustable Current: The LNA provides an option to adjust the supply current, allowing designers to balance between performance and power consumption according to the application's requirements.
  • Integrated Bypass Mode: An integrated bypass mode is available, which can be useful in power-saving modes when the LNA function is not required.
  • Single Power Supply: The device operates from a single +1.6V to +3.3V power supply, simplifying the power design of the system.

Applications

  • GPS Receivers
  • ISM Band Applications
  • Wireless Data Links
  • Cellular Handsets and Base Stations
  • Other RF Front-End Applications

The MAX2671EUT+T LNA is a testament to Maxim Integrated's commitment to providing high-quality, reliable components that meet the demanding needs of modern wireless communication systems. Whether you're designing for consumer, industrial, or automotive markets, this LNA will ensure that your system receives signals clearly and effectively, even in environments with weak signal conditions.

For detailed specifications and application notes, designers are encouraged to review the datasheet and technical documentation available from Maxim Integrated.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER COMMERCIAL
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9527 $53.5743
21+ $4.8843 $102.5703
32+ $4.7316 $151.4112
44+ $4.5790 $201.4760
57+ $4.4264 $252.3048
76+ $3.9685 $301.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess