EN
  • EN
  • DE

AT88SC0808CA-SH-T

Part No AT88SC0808CA-SH-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 8K I2C 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Secure Memory 8-SOIC
Manufacturer Microchip Technology
Series CryptoMemory®
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT88SC0808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT88SC0808CA-SH-T-ND, AT88SC0808CA-SH-TCT, AT88SC0808CA-SH-TTR, AT88SC0808CA-SH-TDKR, AT88SC0808CASHT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911981-AT88SC0808CA-SH-T
Ultra Librarian 3D Model Ultra Librarian AT88SC0808CA-SH-T CAD Model

Description

Microchip Technology AT88SC0808CA-SH-T Secure Memory IC

The AT88SC0808CA-SH-T is a high-security, serial-access, cryptographic memory IC designed and manufactured by Microchip Technology. This device offers a robust storage solution for systems that require stringent data protection and security, such as access control systems, secure tokens, and personal identity verification. The AT88SC0808CA-SH-T is part of Microchip's CryptoMemory® series, which is renowned for its advanced security features and flexible memory organization.

Key Features:

  • Memory Size: The AT88SC0808CA-SH-T comes with 8 Kbits of user memory, organized into two zones with separate access rights for each zone. This allows for secure segregation of data and flexible memory management.
  • Security Features: Equipped with a 64-bit cryptographic engine, the device supports mutual authentication, encrypted checksum, and secure non-readable keys. It also has an anti-tearing function and a guaranteed 100,000 erase/write cycles with 10 years of data retention, ensuring the integrity and longevity of sensitive data.
  • Communication Interface: This secure memory IC uses a two-wire serial interface, compatible with I2C protocols, allowing for easy integration into existing systems with minimal additional components.
  • Power Supply: The device operates over a wide range of voltages, from 2.7V to 5.5V, making it suitable for various applications and system power requirements.
  • Operating Temperature: The AT88SC0808CA-SH-T is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to +85°C.
  • Packaging: It comes in a compact SOIC-8 package, providing a space-efficient solution for PCB designs.

The AT88SC0808CA-SH-T is an ideal choice for applications demanding high security and reliability. Its advanced cryptographic features and flexible memory organization make it a versatile component for a wide range of secure systems. With Microchip Technology's reputation for quality and performance, the AT88SC0808CA-SH-T is a trusted solution for protecting critical data.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess