EN
  • EN
  • DE

AT89C5130A-RDTUM

Part No AT89C5130A-RDTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AT89C513x
Package Tray
Number of I/O 34
Family Name AT89C5130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852053-AT89C5130A-RDTUM
Ultra Librarian 3D Model Ultra Librarian AT89C5130A-RDTUM CAD Model

Description

The Microchip Technology AT89C5130A-RDTUM is a robust USB Flash microcontroller that combines the versatility of the 8051 architecture with the convenience and efficiency of modern USB connectivity. This high-performance microcontroller is designed to cater to a wide range of applications that require reliable data transfer and efficient operation.

Key Features

  • Integrated USB Functionality: With full-speed USB 2.0 compliance, the AT89C5130A-RDTUM ensures seamless connectivity with USB host devices, facilitating quick and easy data communication without the need for additional components.
  • High-Performance 8051 Core: The device features an enhanced 8051 core that operates at up to 48 MHz, providing a powerful platform for complex computations and control tasks.
  • Ample Program Memory: Equipped with 32KB of Flash memory, this microcontroller offers sufficient space for application code, which is essential for multitasking environments and sophisticated firmware.
  • Advanced Peripherals: It includes a variety of peripherals such as UART, SPI, and I²C interfaces, as well as 16KB of XRAM, which is vital for buffering and data storage.
  • Low Power Consumption: The AT89C5130A-RDTUM is designed for power-sensitive applications, offering multiple power-saving modes to ensure optimal battery life and energy efficiency.
  • Robust Security Features: Security is a priority with built-in features such as a hardware watchdog timer and a fail-safe mechanism to ensure system integrity and protect against unauthorized access.

Applications

The AT89C5130A-RDTUM is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • USB interface bridging solutions
  • Medical devices
  • Instrumentation and measurement equipment
  • Consumer electronics

Overall, the Microchip AT89C5130A-RDTUM provides a comprehensive solution for designers looking for a dependable and efficient microcontroller with USB capabilities. Its combination of processing power, connectivity, and security makes it a top choice for any application that demands high reliability and advanced features.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess