EN
  • EN
  • DE

AT89C5131A-RDTUM

Part No AT89C5131A-RDTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT89C513x
Package Tray
Product Status Active
Programmable Verified
Core Processor 80C51
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-VQFP (10x10)
Base Product Number AT89C5131
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566085-AT89C5131A-RDTUM
Ultra Librarian 3D Model Ultra Librarian AT89C5131A-RDTUM CAD Model

Description

The AT89C5131A-RDTUM is a high-performance, low-power microcontroller from Microchip Technology, which is a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is based on the 8051 architecture, making it compatible with a wide range of existing software and development tools. It is designed to meet the needs of a variety of applications, ranging from industrial control systems to consumer electronics.

Key Features

  • Advanced 8051 Architecture: The AT89C5131A-RDTUM is built on an enhanced 8051 processor core that runs at up to 48 MHz, providing increased performance while maintaining compatibility with traditional 8051 products.
  • Integrated Peripherals: This microcontroller includes a rich set of peripherals such as USB 2.0 Full Speed Device, UART, SPI, and Two-Wire Interface (TWI), enabling easy integration into various system designs.
  • Memory Capacity: It comes with 32KB of Flash memory and 1024 bytes of RAM, allowing for efficient code and data storage for complex applications.
  • Power Efficiency: The AT89C5131A-RDTUM is designed for power-sensitive applications, offering multiple power-saving modes to reduce power consumption and extend battery life in portable devices.
  • Robust Security Features: Security features include a 2KB Boot Flash section, Flash memory lock bits, and a hardware security bit to protect intellectual property and prevent unauthorized firmware updates.

Applications

The versatility of the AT89C5131A-RDTUM microcontroller makes it suitable for a wide range of applications, such as:

  • Industrial automation and control systems
  • Consumer electronics
  • USB-based peripherals and devices
  • Automotive systems
  • Communication systems

Summary

In summary, the Microchip Technology AT89C5131A-RDTUM microcontroller offers a powerful combination of performance, integrated features, and power efficiency. Its compatibility with the 8051 architecture ensures ease of integration and a broad range of application possibilities. Whether you're developing industrial control systems, consumer electronics, or any USB-enabled devices, the AT89C5131A-RDTUM provides a reliable and versatile solution for your embedded control needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3922 $62.3532
14+ $8.5271 $119.3794
21+ $8.2606 $173.4726
29+ $7.9941 $231.8289
38+ $7.7276 $293.6488
51+ $6.9283 $353.3433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess