EN
  • EN
  • DE

AT89C51IC2-RLTIL

Part No AT89C51IC2-RLTIL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 80C51 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
Manufacturer Microchip Technology
Series 89C
Package Tray
Part Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-VQFP (10x10)
Family Name AT89C51IC2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911985-AT89C51IC2-RLTIL
Ultra Librarian 3D Model Ultra Librarian AT89C51IC2-RLTIL CAD Model

Description

Microchip Technology's AT89C51IC2-RLTIL Microcontroller

The AT89C51IC2-RLTIL is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and robust solution for embedded system applications. With its 8-bit architecture and based on the industry-standard 8051 instruction set, this microcontroller is ideal for projects that require a balance between performance, power efficiency, and legacy compatibility.

Key Features:

  • Core: 8-bit 8051 microcontroller core that operates at up to 60 MHz, providing quick and efficient processing capabilities for a variety of tasks.
  • Memory: Equipped with 32KB of flash memory, which allows for ample space to store application code, and 1KB of RAM for data storage and operations.
  • Digital I/O: Offers numerous digital input/output pins, making it suitable for interfacing with a wide array of sensors, actuators, and other peripherals.
  • Communication Interfaces: Includes multiple communication interfaces such as UART, SPI, and I²C, enabling the microcontroller to connect and communicate with other devices and systems.
  • Power Management: Features power-saving modes, such as idle and power-down modes, which help to reduce power consumption and extend battery life in portable applications.
  • Operating Conditions: Designed to operate over an industrial temperature range, ensuring reliability and stable performance under varying environmental conditions.
  • Packaging: The AT89C51IC2-RLTIL comes in a robust and compact package, making it suitable for space-constrained applications.

Applications:

The AT89C51IC2-RLTIL is versatile enough to be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Internet of Things (IoT) devices

With its blend of performance, memory options, and I/O capabilities, the AT89C51IC2-RLTIL is a solid choice for developers and engineers looking to create reliable and efficient embedded systems. Microchip Technology's commitment to quality ensures that this microcontroller is a dependable component for any project it's a part of.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3806 $65.6642
16+ $7.6969 $123.1504
24+ $7.4564 $178.9536
33+ $7.2159 $238.1247
42+ $6.9754 $292.9668
56+ $6.2538 $350.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess