EN
  • EN
  • DE

AT89C51RC2-RLTIL

Part No AT89C51RC2-RLTIL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 8051
Data Bus Width 8 b
Frequency 40 MHz
Interface SPI, UART
Lead Free Contains Lead
Max Frequency 60 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of I/Os 32
Number of Pins 44
Number of Programmable I/O 32
Number of Timers/Counters 3
RAM Size 1.3 kB
RoHS Compliant
Win Source Part Number 1007321-AT89C51RC2-RLTIL
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C51RC2-RLTIL CAD Model

Description

Microchip Technology AT89C51RC2-RLTIL Microcontroller

The AT89C51RC2-RLTIL is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This integrated circuit is based on the 8051 microcontroller architecture, renowned for its simplicity and efficiency in a wide range of applications.

Operating at a voltage range of 2.7V to 5.5V, the AT89C51RC2-RLTIL is suitable for low-power and battery-operated devices. It comes with a robust set of features including 32KB of flash memory, which provides ample space for application code and data storage. The flash memory can be reprogrammed in-system through the SPI (Serial Peripheral Interface) port, which allows for easy updates and firmware modifications without the need for additional programming hardware.

The microcontroller boasts a fully static operation up to 60 MHz, giving it the power to handle complex tasks and processes. Additionally, it is equipped with 1KB of RAM, which ensures smooth and efficient operation even in multitasking environments. Its 1024 bytes of EEPROM offer reliable data storage that can be accessed quickly and retain data without power.

Connectivity is a strong point for the AT89C51RC2-RLTIL, featuring a full-duplex UART serial channel that enables easy communication with other devices and peripherals. It also includes three 16-bit timer/counters, a watchdog timer, and a versatile set of I/O lines, which are essential for interfacing with sensors, actuators, and other electronic components.

This microcontroller also supports Power Management modes such as Idle and Power-down modes, which help to conserve power and extend battery life in portable applications. The AT89C51RC2-RLTIL is available in a 44-lead TQFP (Thin Quad Flat Package) and is characterized for operation from -40°C to +85°C, making it resilient and suitable for industrial-grade applications.

In summary, the AT89C51RC2-RLTIL from Microchip Technology is a robust and versatile microcontroller that combines high performance, extensive memory, and a rich set of peripherals, making it an ideal choice for advanced embedded system projects.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess