EN
  • EN
  • DE

AT89C51RC24PI24PC

Part No AT89C51RC24PI24PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046650-AT89C51RC24PI24PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C51RC24PI24PC CAD Model

Description

The AT89C51RC24PI/24PC is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This versatile 8-bit microcontroller is based on the industry-standard 8051 architecture, ensuring ease of integration and robust performance for developers familiar with the 8051 MCU ecosystem.

With its integrated 24KB of flash memory, the AT89C51RC24PI/24PC provides ample space for complex applications and the flexibility to update firmware in the field. The flash memory technology enables a minimum of 1,000 write/erase cycles, offering reliability over the product's lifespan. Additionally, the device features 1KB of RAM, providing sufficient temporary data storage for most embedded tasks.

This microcontroller operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-operated devices and applications with varying power supply conditions. Its clock speed of up to 33 MHz ensures swift processing and response times, which is essential for time-critical tasks in embedded systems.

The AT89C51RC24PI/24PC includes a range of peripherals that enhance its functionality. It has three 16-bit timers/counters, a full-duplex serial port, and an array of input/output ports. These features enable the microcontroller to handle a variety of tasks, including timing operations, serial communications, and interfacing with other hardware components.

For applications requiring robust security features, this microcontroller supports a programmable Watchdog Timer, ensuring that the system can recover from unexpected conditions. The Power-off flag allows for safe shutdown and power recovery procedures, further enhancing the reliability of the system it controls.

The AT89C51RC24PI/24PC comes in a 40-pin Dual In-line Package (DIP) as denoted by the 'P' in its part number, or a 44-lead Plastic Leaded Chip Carrier (PLCC) as indicated by 'PC'. This variety in packaging options provides flexibility in hardware design, allowing for easy integration into both prototyping breadboards and final product PCBs.

In summary, the AT89C51RC24PI/24PC microcontroller from Microchip Technology is a reliable and versatile choice for designers and engineers looking to develop advanced embedded systems with a proven 8051-based platform.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess