EN
  • EN
  • DE

PIC16C64A-20/P

Part No PIC16C64A-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size -
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters -
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368885-PIC16C64A-20/P
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-20/P CAD Model

Description

The PIC16C64A-20/P is a powerful 8-bit microcontroller from Microchip Technology, offering a versatile solution for a wide range of embedded applications. This CMOS ROM-based microcontroller comes in a 40-pin DIP (Dual In-line Package) and operates at a maximum speed of 20 MHz, providing users with a robust platform for developing high-performance embedded systems.

Key Features:

  • Core: The PIC16C64A-20/P features a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity translates into reduced development time and cost.
  • Program Memory: Equipped with 7KB of user-programmable EPROM, it offers ample space for application code, making it suitable for a variety of complex tasks.
  • Data Memory: The device provides 192 bytes of RAM and 68 bytes of EEPROM data memory, which is ideal for storing non-volatile data that must be preserved between resets.
  • I/O Ports: It boasts 33 dedicated input/output pins, allowing for versatile interfacing with external peripherals and sensors.
  • Timers: Includes two flexible 8-bit timers and a 16-bit timer, which are essential for time-sensitive operations and real-time event management.
  • Operating Voltage: The microcontroller operates within a range of 4.5V to 5.5V, making it compatible with standard logic levels and suitable for battery-operated devices.
  • Temperature Range: It is designed to operate over an industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh environments.
  • Peripheral Features: Comes with a range of integrated peripherals, including an 8-level deep stack, a Power-on Reset (POR), a Device Reset Timer (DRT), and a Watchdog Timer (WDT) for improved system reliability.

Applications:

The PIC16C64A-20/P is suitable for a broad array of applications, such as automation systems, consumer electronics, automotive industry, and more. Its robust feature set enables designers to address both simple and complex tasks, ensuring an optimal balance between performance and cost.

Summary:

In summary, the PIC16C64A-20/P from Microchip Technology is a versatile and reliable microcontroller that provides a solid foundation for any embedded system design. Its combination of memory, I/O, and integrated peripherals, along with its industrial temperature range, makes it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7558 $51.8022
22+ $4.7227 $103.8994
33+ $4.5752 $150.9816
46+ $4.4276 $203.6696
59+ $4.2800 $252.5200
79+ $3.8372 $303.1388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess