EN
  • EN
  • DE

AT8UCDI9DTU

Part No AT8UCDI9DTU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007790-AT8UCDI9DTU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT8UCDI9DTU CAD Model

Description

Microchip Technology's AT8UCDI9DTU: A Versatile Microcontroller Solution

The AT8UCDI9DTU from Microchip Technology is a highly integrated microcontroller that offers a perfect blend of power efficiency and performance for a wide range of applications. This advanced microcontroller is part of Microchip's renowned AVR® series, which is celebrated for its user-friendly architecture and ease of use.

At the heart of the AT8UCDI9DTU lies a powerful 8-bit processor that can run at a maximum speed of up to 20MHz. This processor is supported by a robust set of peripherals, including multiple timers, serial communication interfaces, and a variety of input/output options. With these capabilities, the AT8UCDI9DTU is an ideal choice for projects that require a balance between processing power and low power consumption.

The device comes with a generous amount of onboard memory, including flash memory for program storage, EEPROM for non-volatile data storage, and SRAM for volatile data storage. This memory profile enables developers to create complex programs and store critical data without the need for external memory components, simplifying the design and reducing the bill of materials.

One of the standout features of the AT8UCDI9DTU is its advanced power management system. This system allows for multiple sleep modes, enabling the microcontroller to conserve power when full operation is not required. This feature is particularly useful for battery-powered applications, where extending the battery life is paramount.

In addition to its technical features, the AT8UCDI9DTU is supported by Microchip's comprehensive development ecosystem. This includes access to the Atmel Studio integrated development environment (IDE), a vast library of software frameworks, and easy-to-use programming tools. Such support ensures that developers can streamline their development process, from prototyping to production.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the Microchip AT8UCDI9DTU offers a reliable and efficient solution that can be tailored to meet the specific needs of your application.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess