EN
  • EN
  • DE
  • IT

AT90CAN128-15AT1

Part No AT90CAN128-15AT1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® 90CAN
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name AT90CAN128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT90CAN128-15AT1TR, 1611-AT90CAN128-15AT1TR, 1611-AT90CAN128-15AT1CT-ND, 1611-AT90CAN128-15AT1TR-ND, 1611-AT90CAN128-15AT1TRINACTIVE, 1611-AT90CAN128-15AT1DKR-ND, 1611-AT90CAN128-15AT1CTINACTIVE, AT90CAN128-15AT1CT, 1611-AT90CAN128-15AT1DKR, 1611-AT90CAN128-15AT1CT, 1611-AT90CAN128-15AT1DKRINACTIVE, AT90CAN128-15AT1DKR, AT90CAN12815AT1, AT90CAN128-15AT1-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862202-AT90CAN128-15AT1
Ultra Librarian 3D Model Ultra Librarian AT90CAN128-15AT1 CAD Model

Description

Product Overview: AT90CAN128-15AT1

The AT90CAN128-15AT1 is a powerful microcontroller that combines a rich set of features with the robustness of the CAN (Controller Area Network) protocol, making it an ideal choice for automotive and industrial applications. Manufactured by Microchip Technology, this device is part of the AVR® microcontroller family, renowned for their efficiency and performance.

Key Features

  • Advanced RISC Architecture: The AT90CAN128-15AT1 operates with a high-performance, low-power AVR 8-bit microcontroller that executes powerful instructions in a single clock cycle. This architecture enables the microcontroller to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • CAN Connectivity: With its integrated CAN controller, supporting version 2.0A and 2.0B, the device is tailored for applications requiring robust communication with high immunity to electrical interference.
  • Memory: It boasts 128 KB of in-system self-programmable flash, 4 KB EEPROM, and 4 KB SRAM, providing ample space for complex applications and data storage without external memory components.
  • Speed: The microcontroller has a maximum operating frequency of 16 MHz, and the part number 15AT1 denotes a temperature range of -40°C to 85°C, making it suitable for extreme environments.
  • I/O and Peripherals: The AT90CAN128-15AT1 includes 53 general-purpose I/O lines, 32 general-purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented two-wire serial interface, and more.
  • Power Efficiency: The device features multiple sleep modes, allowing for power-down options to conserve energy when full operation is not required.
  • Programming: The microcontroller supports both parallel and serial programming, offering flexibility for developers during the development and deployment phases.

Applications

The AT90CAN128-15AT1 is a versatile component suitable for a wide range of applications, particularly where reliable communication is critical. It is commonly used in automotive systems, industrial control systems, embedded systems, robotics, and other applications that require real-time control and connectivity.

With its combination of performance, memory, and connectivity features, the AT90CAN128-15AT1 from Microchip Technology stands out as a robust choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess