EN
  • EN
  • DE

AT90CAN32-16MUR

Part No AT90CAN32-16MUR
Manufacturer Microchip Technology
Catalog OEM Souring
Description 8-bit MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462188-AT90CAN32-16MUR
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-QFN (9x9)
Package / Case 64-VFQFN Exposed Pad;5;9;7;10;8;3;4;2;1;19;5503;600061;620;122;505;175;1050;5216;313;2005;516;600443;428;406;602;31;2651;114;600039;2832;600055;375;3498;600026;3367;342;448;544;600011;600069;726;2521;150;600066;14;816;954;568;488;10;149;1690;1833;20;2156;846;1261;600057;425;1855;3473;336;638;1274;1568;497;296;264;600237;1278;880;269;818;0;22353;99312;109384;77381;77364;112454;22354;22355;22356;66407;31848;22357;22358;42735;40871;40869;39206;73551;30902;73552;25194;25196;39207;39208;25197;25198;25199;39209;73553;25200;127473;25201;39210;25202;25203;39211;25204;25206;1118;22360;106479;22361;106373;106376;22363;22364;22365;22366;22367;22368;22369;22370;22671;30313;30314;30315;30316;30317;30318;30343;30319;22371;106487;106367;106562;22372;22373;22374;22375;35253;16032;22376;22377;31327;22378;89662;49613;11718;22379;22380;22381;22382;22383;23565;22384;123028;22385;86846;22386;86834;81505;85248;103244;125257;111670;120796;22387;49185;49190;49186;49188;49192;49191;49189;49193;49194;49195;49196;49197;49198;49199;49200;22388;22389;32760;32761;32762;32763;32764;32765;32766;32767;32768;32769;32770;32771;32772;22390;22391;47199;106494;106004;22392;20071;35711;104366;35707;35708;88050;35710;35709;88051;106560;106556;106570;22393;22394;22395;22396;22397;22398;22399;22400;22401;22402;22403;22404;22405;22406;22407;22408;22409;35117;28421;35118;22410;22411;22412;22413;22414;22415;22416;22417;22418;22419;22420;22421;22422;22698;22700;22697;22699;40955;40956;22423;28423;22424;22425;28424;22426;129842;20716;14254;22429;22430;22431;22432;22433;22434;22435;111449;22436;22437;50341;85420;2021;66596;44281;22438;22439;81918;114816;22440;131212;125324;123479;86841;86848;29503;86847;86842;22441;54913;14255;22442;22443;22444;22445;22446;22447;22448;22449;54530;107095;22452;22453;75274;87624;55116;22455;22457;55117;22458;22459;55118;22460;67999;22461;22463;22464;22465;22466;30320;30321;30322;51272;51273;73999;75206;74001;74002;74003;74005;74006;74007;74008;74009;74010;74011;74012;51274;51275;51276;51277;51278;51279;51280;51281;51282;51283;51284;51285;51286;51287;51288;51289;51290;51291;51292;96714;75204;85422;51293;51294;51295;51296;51297;51298;93122;51299;51300;51301;51302;51303;51304;51305;55120;51307;51308;76880;51309;51310;51311;51312;51313;51314;55121;51315;58262;68435;51316;51317;51318;51319;51320;55123;51321;51322;68000;51323;51324;51325;51326;51327;51328;51329;51330;51331;51332;51333;96717;55126;51335;58263;68002;51337;51338;68003;68004;51340;51341;51342;55127;51343;55128;51344;51345;51346;51348;55129;83913;55130;55131;55132;51349;51350;55133;55134;55135;51351;55136;83914;51352;51353;55137;52105;51355;51356;51358;51359;51360;98311;51362;51363;83916;51364;51365;51366;55141;51367;51368;51369;32008;26583;44588;51370;51371;51372;51373;92292;51374;112976;58264;51375;44633;51376;58265;44589;58267;58268;51377;58269;44590;52106;51378;44591;44592;58270;51379;44593;58271;58272;51380;44594;44595;94743;94745;27744;51381;51382;51383;44596;51384;51385;44635;51386;51387;51388;51389;51390;51391;51392;51393;51394;27745;44597;44598;51395;44599;44600;112977;51396;44601;51397;51398;51399;51400;51401;51402;77896;44602;44603;51403;51404;51405;51406;51407;51408;51409;51410;51411;51412;51413;51414;51415;51416;51417;51418;51419;51420;51421;92200;75205;105710;105711;73996;73997;73998;92202;51422;51423;51425;55143;22472;98314;25661;51427;51429;51430;51431;51432;52107;51433;51434;51435
Ultra Librarian 3D Model Ultra Librarian AT90CAN32-16MUR CAD Model

Description

The AT90CAN32-16MUR is an 8-bit microcontroller that specializes in embedded CAN (Controller Area Network) applications, manufactured by Atmel/Microchip. This MCU operates up to a maximum frequency of 16MHz and is specifically engineered for automotive and industrial applications where reliable data communication is essential. It contains 32KB of flash memory for program storage, 1KB of EEPROM, and 2KB SRAM, catering to sophisticated programs and data logging requirements. Its voltage range is from 2.7V to 5.5V, which accommodates most industrial and vehicular power systems. Notably, the AT90CAN32-16MUR integrates a CAN controller that complies with the 2.0A and 2.0B standard, providing robust, error-resistant communication capabilities ideal for networking in noisy environments common in automotive and industrial settings. This microcontroller also includes features such as a 10-bit ADC, a full-duplex USART, and multiple PWM channels, supporting a wide range of functionalities from sensor data acquisition to complex control systems. Its package is designed for surface-mount technology, making it suitable for compact and sophisticated PCB designs.

You May Also Be Interested in

STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
8bit MicroController
Lowest to $12.3753
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess