EN
  • EN
  • DE

AT90PWM161OS-16MNR

Part No AT90PWM161OS-16MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 20
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number AT90PWM161
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 717718-AT90PWM161OS-16MNR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT90PWM161OS-16MNR CAD Model

Description

Microchip Technology's AT90PWM161OS-16MNR: A High-Performance Microcontroller

The AT90PWM161OS-16MNR is a cutting-edge microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is part of the AVR® AT90PWM family, which is renowned for its high-performance and low-power consumption capabilities, making it an ideal choice for a wide range of applications, particularly in power management and control systems.

With a 16 MHz maximum operating frequency, the AT90PWM161OS-16MNR offers robust processing power for complex tasks. It is built on an advanced RISC architecture that enables fast and efficient execution of instructions. This microcontroller comes with 16KB of in-system self-programmable flash memory, providing ample space for application code storage. Additionally, it is equipped with 512 Bytes of EEPROM and 1KB of internal SRAM, which are essential for data retention and smooth operation.

One of the standout features of the AT90PWM161OS-16MNR is its specialized PWM (Pulse Width Modulation) capabilities. These features make it particularly suitable for applications that require precise control over power delivery, such as motor control, LED lighting, and power converters. The MCU's high-resolution PWM channels enable fine-grained control over output signals, ensuring efficient and reliable system performance.

The AT90PWM161OS-16MNR also boasts a range of integrated peripherals that enhance its functionality. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which allows for accurate measurement of analog signals. Additionally, it offers various serial communication options, including USART, SPI, and a two-wire interface, providing versatile connectivity options for different types of external devices.

Engineered for robustness, the AT90PWM161OS-16MNR operates within an industrial temperature range of -40°C to 85°C and comes in a 32-lead QFN package. Its power-saving features, such as Power-down and Standby modes, contribute to its energy efficiency, making it an environmentally friendly choice for power-sensitive designs.

In summary, the AT90PWM161OS-16MNR from Microchip Technology is a high-performance MCU that offers a perfect blend of power, precision, and efficiency. Its extensive features and capabilities make it an excellent choice for designers looking to create sophisticated and power-efficient control systems.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3745 $54.9800
90+ $1.1278 $101.5020
140+ $1.0926 $152.9640
190+ $1.0574 $200.9060
245+ $1.0221 $250.4145
330+ $0.9164 $302.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 911 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess