EN
  • EN
  • DE

AT90S1200-12PI

Part No AT90S1200-12PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity SPI
Peripherals POR, WDT
Number of I/O 15
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number AT90S1200
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566204-AT90S1200-12PI
Ultra Librarian 3D Model Ultra Librarian AT90S1200-12PI CAD Model

Description

The AT90S1200-12PI is a powerful microcontroller unit (MCU) from Microchip Technology, designed to offer robust performance for embedded systems. This 8-bit MCU is based on the high-performance AVR RISC architecture, which enables the device to execute most instructions in a single clock cycle. This efficiency translates to exceptional throughput, achieving up to 12 MIPS (Million Instructions Per Second) at 12 MHz, making it an ideal choice for a wide array of applications requiring reliable and fast processing capabilities.

Key Features

  • CPU Speed: Comes with a 12 MHz internal oscillator, allowing for rapid processing and response times.
  • Program Memory: Equipped with 1K bytes of In-System Programmable Flash, this MCU allows for flexible and secure code storage.
  • RAM: Features 64 bytes of internal RAM, providing sufficient space for temporary data storage during operation.
  • I/O Pins: Includes 15 general-purpose I/O lines that can be customized to interface with a variety of peripherals and sensors.
  • EEPROM: Contains 64 bytes of EEPROM, enabling the preservation of key parameters and settings even when the power is off.
  • Power Efficiency: Designed for low power consumption, it supports multiple power-saving modes, making it suitable for battery-operated devices.
  • Timer/Counters: Incorporates versatile timer/counters with PWM channels for accurate event timing and waveform generation.
  • Operating Voltage: Functions within a range of 4V to 5.5V, providing flexibility in various power supply conditions.

Applications

The AT90S1200-12PI is versatile and can be used in numerous applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and smart sensing technology. Its robust feature set ensures that it can meet the demands of complex and specialized tasks.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT90S1200-12PI is no exception. It is manufactured to high standards, ensuring reliability and consistent performance in even the most demanding environments. With the backing of Microchip's extensive support and resources, users can confidently integrate this MCU into their projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess