EN
  • EN
  • DE

AT90S1200-12SI

Part No AT90S1200-12SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 15
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 1019798-AT90S1200-12SI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90S1200-12SI CAD Model

Description

The AT90S1200-12SI is a powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility in various applications. This MCU is part of the AVR family, which is famous for its advanced RISC architecture, allowing developers to achieve optimal performance with low power consumption.

Operating at a speed of 12MHz, the AT90S1200-12SI provides a robust platform for embedded systems requiring efficient processing capabilities. The device is equipped with 1KB of In-System Programmable Flash memory, ensuring ample space for application code and the ability to update firmware in the field. Additionally, it offers 64 bytes of EEPROM and 64 bytes of internal RAM, supporting complex operations and data storage needs.

The AT90S1200-12SI also features a wide range of peripherals, including a four-channel, 10-bit Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital data for processing. Moreover, it comes with a comprehensive set of I/O lines, providing versatility in connecting with various external components.

This MCU operates within a voltage range of 4V to 5.5V, making it suitable for battery-operated and portable devices. Its power efficiency is further enhanced by multiple power-saving modes, allowing developers to optimize energy usage according to the application's requirements.

The AT90S1200-12SI is available in a 28-pin SOIC package, offering a compact footprint for space-constrained applications. It is an ideal choice for a wide array of applications, including but not limited to, consumer electronics, automotive systems, industrial control, and Internet of Things (IoT) devices.

With its robust set of features and Microchip's commitment to quality, the AT90S1200-12SI is a reliable and cost-effective solution for developers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess