EN
  • EN
  • DE

AT90S2333-8PC

Part No AT90S2333-8PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number AT90S2333
Standard Package 19 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566211-AT90S2333-8PC
Ultra Librarian 3D Model Ultra Librarian AT90S2333-8PC CAD Model

Description

The AT90S2333-8PC is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and computational capability. This versatile microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the AT90S2333-8PC executes powerful instructions in a single clock cycle, enabling the microcontroller to achieve throughputs approaching 1 MIPS per MHz and optimizing power consumption versus processing speed.
  • High Endurance Non-volatile Memory Segments: The device comes with 2K bytes of In-System Self-programmable Flash, 128 bytes of EEPROM, and 128 bytes of SRAM. This combination allows for flexible data storage and code protection, ensuring reliable operation and long-term data retention.
  • Peripheral Features: Among its peripherals, the AT90S2333-8PC includes a two-channel 8-bit Timer/Counter with PWM and prescaler, External and Internal Interrupt sources, and a Programmable Watchdog Timer with an internal Oscillator. These features provide enhanced control over connected hardware and system stability.
  • Speed: The device operates at a frequency of up to 8MHz, providing a balance of speed and power efficiency for a variety of application needs.
  • Power Efficiency: The AT90S2333-8PC is designed for power-sensitive applications, supporting multiple power-saving modes such as Idle and Power-down modes, which significantly reduce power consumption when the MCU is not in full operation.
  • Package: The microcontroller is packaged in a 28-pin DIP (Dual In-line Package), which is widely used and facilitates easy integration into a variety of circuit designs.

Applications:

The versatility of the AT90S2333-8PC makes it suitable for an extensive range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Battery-operated devices
  • Smart sensors
  • Home automation products
  • Personal health and fitness devices

Conclusion:

The Microchip Technology AT90S2333-8PC microcontroller is an excellent choice for designers looking for a robust, efficient, and versatile MCU. Its rich feature set, combined with its ease of use and integration capabilities, makes it a go-to solution for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess