EN
  • EN
  • DE

AT90S8515-8PI

Part No AT90S8515-8PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT90S8515
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566225-AT90S8515-8PI
Ultra Librarian 3D Model Ultra Librarian AT90S8515-8PI CAD Model

Description

Microchip Technology's AT90S8515-8PI Microcontroller

The AT90S8515-8PI is a high-performance, low-power 8-bit microcontroller from Microchip Technology, designed to offer a robust and versatile solution for embedded systems. This microcontroller is based on the advanced RISC architecture, which provides a balanced combination of processing power and energy efficiency, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • CPU: The AT90S8515-8PI operates at a maximum frequency of 8MHz, delivering efficient processing capabilities for complex operations without compromising power consumption.
  • Memory: It comes equipped with 8KB of in-system programmable Flash memory, offering ample space for application code, alongside 512 bytes of EEPROM and 512 bytes of internal SRAM for data storage.
  • I/O Ports: The device boasts 32 programmable input/output (I/O) lines, divided into four 8-bit ports, providing a high degree of interface flexibility for peripheral devices.
  • Timer/Counters: Three flexible Timer/Counters with compare modes are included, which can be utilized for accurate event timing, pulse generation, and waveform capture.
  • Interrupt System: A comprehensive interrupt system with up to 15 sources ensures responsive and reliable performance under varying operational conditions.
  • Power Efficiency: With multiple power-saving modes, including Idle and Power-down modes, the AT90S8515-8PI can significantly reduce power consumption when full processing power is not required.
  • Programming: The microcontroller supports serial programming, allowing for straightforward firmware updates and debugging processes.
  • Package: Housed in a 40-pin PDIP (Plastic Dual In-line Package), the AT90S8515-8PI is designed for easy integration into a wide array of PCB designs.

Whether you're developing sophisticated industrial control systems, automotive electronics, or innovative consumer gadgets, the AT90S8515-8PI provides a reliable and flexible core for your embedded solutions. Its rich set of peripherals, combined with Microchip's support and resources, ensures a smooth development process from prototype to production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess