EN
  • EN
  • DE

AM1806EZCE3

Part No AM1806EZCE3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 361NFBGA / MPU AM1x RISC 32bit 375MHz 1.8V/3.3V 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 768431-AM1806EZCE3
Popularity Medium
Supply and Demand Status Limited
Family Name AM1806
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1806EZCE3 CAD Model

Description

The AM1806EZCE3 is a high-performance, ARM9-based microprocessor designed by Texas Instruments, tailored for a wide range of industrial applications. This processor is part of the Sitara™ family, which is known for its integrated peripherals, low-power consumption, and robust design, making it an ideal choice for developers looking to create sophisticated systems in a compact form factor.

Key Features:

  • CPU: The core of the AM1806EZCE3 is an ARM926EJ-S processor that runs at up to 456 MHz, delivering the efficient processing required for applications such as point-of-sale terminals, portable data terminals, test and measurement equipment, and industrial control systems.
  • Memory: It supports a range of external memory interfaces, including DDR2, mDDR, NAND, and NOR Flash, providing designers with flexibility in system memory configuration.
  • Connectivity: The device boasts a rich set of peripherals, including dual EMAC for Ethernet connectivity, multiple serial ports, USB 2.0 OTG with PHY, and an LCD controller, facilitating the development of connected, user-interactive devices.
  • Security: Enhanced with security features such as a secure boot loader and 128-bit AES encryption/decryption, the AM1806EZCE3 ensures secure data handling and firmware updates, which is critical for sensitive industrial applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, the processor features multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods without sacrificing performance.

Applications:

The AM1806EZCE3 is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Human Machine Interface (HMI) panels
  • Portable data terminals
  • Medical electronic devices
  • Test and measurement equipment

With its combination of performance, connectivity, and power efficiency, the AM1806EZCE3 from Texas Instruments is a solid choice for developers and engineers seeking to create reliable and sophisticated industrial systems.

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess