EN
  • EN
  • DE

AT91M55800A-33AI

Part No AT91M55800A-33AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 176TQFP / MCU 16-bit/32-bit ARM7TDMI RISC ROMLess 3.3V 176-Pin LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AT91
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM7
Core Size 16/32-Bit
Speed 33MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals POR, WDT
Number of I/O 58
Program Memory Type ROMless
RAM Size 8K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Manufacturer Package 176-TQFP (24x24)
Win Source Part Number 769107-AT91M55800A-33AI
Popularity Medium
Supply and Demand Status Limited
Family Name AT91M55800A
Introduction Date June 15, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT91M55800A-33AI CAD Model

Description

The AT91M55800A-33AI is a sophisticated microcontroller unit (MCU) from Microchip Technology, renowned for its integration of advanced features and high-performance capabilities. Designed to cater to a wide range of applications, this MCU is a perfect fit for designers looking for a versatile and reliable processing solution.

Key Features

  • High Performance: With a 32-bit ARM7TDMI RISC processor core, the AT91M55800A-33AI operates at a maximum frequency of 33MHz, delivering the computational power needed for complex tasks.
  • Memory Management: It includes an 8KB internal SRAM and an External Bus Interface (EBI) that supports SDRAM and static memories, providing flexible storage options for various applications.
  • Robust Peripheral Set: This MCU comes equipped with a multitude of peripherals, including USARTs, SPI interface, Timer Counters, a Watchdog Timer, and more, ensuring comprehensive connectivity and control.
  • Power Efficiency: The device features power-saving modes, such as Idle and Power-down, to optimize energy consumption for battery-powered applications.
  • Temperature Range: The AT91M55800A-33AI is designed to operate within the industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The versatility of the AT91M55800A-33AI makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Networking Equipment
  • Smart Home Automation

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The AT91M55800A-33AI is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the demands of even the most critical applications.

Support and Resources

To assist developers in getting their projects off the ground with the AT91M55800A-33AI, Microchip Technology provides extensive support and resources, including datasheets, technical documentation, application notes, and a dedicated support team to help with any queries or issues that may arise during development.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess