EN
  • EN
  • DE

AT91R40008-66AU-999

Part No AT91R40008-66AU-999
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 66MHz - ROMless 100-LQFP (14x14)
Manufacturer Microchip Technology
Series AT91
Package Reel - TR
Core Processor ARM7®
Core Size 16/32-Bit
Speed 66MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Type ROMless
Supply Voltage 1.65V ~ 1.95V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name AT91R40008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT91R40008-66AU-999TR, AT91R40008-66AU-999DKR, AT91R4000866AU999, AT91R40008-66AU-999-ND, AT91R40008-66AU-999CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912008-AT91R40008-66AU-999
Ultra Librarian 3D Model Ultra Librarian AT91R40008-66AU-999 CAD Model

Description

The AT91R40008-66AU-999 is a high-performance microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced microcontroller is part of the AT91 ARM® Thumb® series and is ideally suited for a wide range of industrial, consumer, and automotive applications that require efficient, high-speed processing and low power consumption.

Key Features:

  • Processor Core: Features an ARM7TDMI® processor core that delivers exceptional computing power and efficiency, making it perfect for complex algorithms and control systems.
  • Clock Speed: Operates at a maximum frequency of 66 MHz, providing a balanced performance for time-sensitive tasks without compromising power efficiency.
  • Memory: Comes with a robust onboard memory architecture, including a 16/32-bit RISC architecture and a large set of peripherals, facilitating versatile and flexible application development.
  • Connectivity: Offers a variety of connectivity options, including USB, SPI, and UART interfaces, allowing seamless integration with other components and peripherals.
  • Power Management: Advanced power-saving features ensure that the device operates with minimal power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Range: Designed to operate reliably over an industrial temperature range, ensuring consistent performance in challenging environmental conditions.
  • Package: Available in a robust LQFP package that ensures durability and ease of mounting on a wide range of PCBs.

Applications:

The AT91R40008-66AU-999 is versatile and can be used in applications such as:

  • Embedded control systems
  • Industrial automation
  • Automotive systems
  • Smart IoT devices
  • Consumer electronics

With its powerful ARM7TDMI® core, extensive connectivity, and power management capabilities, the AT91R40008-66AU-999 from Microchip Technology is an excellent choice for designers looking to develop advanced, reliable, and energy-efficient applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,932 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess