EN
  • EN
  • DE

AT91S025

Part No AT91S025
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046680-AT91S025
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91S025 CAD Model

Description

The Microchip Technology AT91S025 is a robust and versatile microcontroller unit (MCU) designed to cater to a wide range of embedded applications. This product is part of the AT91 family, which is well-known for its high-performance ARM-based processors. The AT91S025, in particular, is built around the ARM7TDMI processor core, integrating a rich set of peripherals and a flexible memory interface, making it an ideal choice for industrial control, consumer electronics, and automotive applications.

Key Features

  • Processor Core: At its heart, the AT91S025 features an ARM7TDMI core, operating at speeds up to 55 MHz, which provides a balanced combination of computing power and energy efficiency.
  • Memory: It comes with an extensive range of memory options, including support for external memory interfaces that allow developers to connect various types of memory devices according to their application needs.
  • I/O Capabilities: The MCU includes multiple general-purpose input/output (GPIO) pins, which can be programmed to support various digital interfaces and enable communication with external devices.
  • Connectivity: With integrated serial communication modules such as UART, SPI, and TWI (I2C), the AT91S025 offers excellent connectivity options for peripherals and other microcontrollers.
  • Timers and Counters: Built-in timers and PWM (Pulse Width Modulation) controllers facilitate precise timing operations and control tasks, essential for applications requiring motor control or audio/video streaming.
  • Power Management: The device features advanced power management techniques that help to minimize power consumption during idle or active states, thereby extending the battery life of portable devices.
  • Development Support: Microchip Technology provides a comprehensive development ecosystem for the AT91S025, including development boards, software libraries, and a robust IDE to accelerate the development process.

Applications

The AT91S025 is designed to be a flexible and scalable solution for a multitude of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Smart home devices
  • Automotive electronics
  • Portable medical devices
  • Point-of-sale terminals

In summary, the Microchip Technology AT91S025 is a powerful and efficient MCU that offers a perfect blend of performance, connectivity, and power management for complex and demanding applications.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess