EN
  • EN
  • DE

AT91SAM7S64C-MU

Part No AT91SAM7S64C-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 64KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7S
Package Tray
Product Status Active
Programmable Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT91SAM7S64
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566258-AT91SAM7S64C-MU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S64C-MU CAD Model

Description

The AT91SAM7S64C-MU is a highly-integrated microcontroller from Microchip Technology, designed to offer an optimal balance between performance, power consumption, and peripheral set for embedded applications. Based on the powerful ARM7TDMI processor core, this microcontroller operates at a maximum speed of 55 MHz, making it suitable for a wide range of industrial and consumer applications.

Key Features

  • Core: ARM7TDMI running up to 55 MHz
  • Memory: 64 KB of internal high-speed Flash and 16 KB of SRAM
  • Communication Peripherals: Includes UART, SPI, and Two-Wire Interface (TWI) for versatile connectivity options.
  • USB Device Port: Full Speed (12 Mbps) USB 2.0 device port for easy integration into a USB system.
  • Power Management: Features multiple power-saving modes to reduce power consumption and extend battery life in portable applications.
  • ADC: 10-bit Analog-to-Digital Converter with up to 8 channels for interfacing with analog sensors and devices.
  • PWM: Pulse Width Modulation controllers for motor control and LED dimming applications.
  • Timers: Multiple 16-bit timers for precise event management and timing operations.
  • Package: Available in a 64-pin LQFP package, suitable for compact PCB layouts.
  • Development Support: Supported by Microchip's extensive software and hardware development tools for rapid prototyping and debugging.

Applications

The AT91SAM7S64C-MU microcontroller is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Alarm systems
  • Point-of-sale terminals

Overall, the AT91SAM7S64C-MU from Microchip Technology is a robust and reliable choice for designers looking to develop advanced embedded systems with stringent power, size, and processing requirements.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess