EN
  • EN
  • DE

PIC16C57-HSI/SS

Part No PIC16C57-HSI/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16C57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889364-PIC16C57-HSI/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C57-HSI/SS CAD Model

Description

Product Overview: PIC16C57-HSI/SS

The PIC16C57-HSI/SS is a powerful 8-bit microcontroller from Microchip Technology, renowned for its efficiency and flexibility in a wide array of applications. This microcontroller is part of the PIC16C family, which is well-known for its ease of use and robust feature set. The PIC16C57-HSI/SS is particularly suitable for automation, control systems, and smart devices where space and power consumption are critical considerations.

Key Features

  • High-Performance RISC CPU: The PIC16C57-HSI/SS boasts a Reduced Instruction Set Computer (RISC) architecture that enables fast and efficient processing with a minimal number of instructions.
  • Memory: It comes equipped with 2KB of program memory and 72 bytes of data RAM, providing ample space for simple to moderately complex applications.
  • I/O Ports: With 20 versatile input/output (I/O) pins, this microcontroller offers significant flexibility for interfacing with external peripherals and devices.
  • Operating Voltage: The device operates within a range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Speed: The PIC16C57-HSI/SS can execute most instructions in just 200 ns at 20 MHz, ensuring responsive and efficient operation.
  • Package: It is available in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The microcontroller's robust I/O capabilities and programmable features make it an excellent choice for a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Home automation
  • Hobbyist projects

Support and Resources

Microchip Technology provides extensive support for the PIC16C57-HSI/SS, including technical documentation, development tools, and software libraries. Designers can take advantage of the MPLAB Integrated Development Environment (IDE) and PICkit programmers for development and debugging. Furthermore, Microchip's active community and customer support are valuable resources for troubleshooting and project development.

Whether you're a professional engineer or a hobbyist, the PIC16C57-HSI/SS from Microchip Technology offers a balance of performance, power efficiency, and flexibility, making it an excellent choice for your next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess