EN
  • EN
  • DE

AT91SAM7X128-CU

Part No AT91SAM7X128-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 55MHz
Number of I/O 62
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.65 V to 1.95 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TFBGA (9x9)
Win Source Part Number 1019849-AT91SAM7X128-CU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X128-CU CAD Model

Description

Microchip Technology AT91SAM7X128-CU Overview

The AT91SAM7X128-CU is a robust microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of embedded systems. It is part of the AT91SAM7X series, which is renowned for its high performance and connectivity features. This MCU is built on the powerful ARM7TDMI® processor core, which operates at a maximum speed of 55 MHz, providing the computational power necessary for complex tasks and applications.

With 128KB of high-speed Flash memory, the AT91SAM7X128-CU offers ample space for application code and data storage. The Flash memory is complemented by 32KB of SRAM, ensuring efficient handling of temporary data and variables during runtime. The MCU's memory architecture is designed to support deterministic execution and quick access times, which is crucial for real-time applications.

One of the standout features of the AT91SAM7X128-CU is its extensive set of peripherals. It includes a 10/100 Ethernet MAC for network connectivity, making it ideal for IoT applications and devices that require internet access. Additionally, it has two USB 2.0 full-speed (12 Mbps) ports, which support device, host, and OTG configurations, providing versatile connectivity options for a range of peripherals.

The AT91SAM7X128-CU also boasts a variety of serial communication interfaces, such as UARTs, SPI, and I2C, enabling it to communicate with other chips and modules in a system. This versatility allows designers to integrate the MCU into complex designs that require multiple communication standards.

Security is a priority in the design of the AT91SAM7X128-CU, featuring a hardware-based Random Number Generator (RNG) for secure data encryption. The chip also supports a range of power-saving modes, which is essential for battery-operated devices that need to maximize energy efficiency.

Microchip Technology has equipped the AT91SAM7X128-CU with an extensive interrupt controller, allowing for fast response to peripheral events. The MCU is available in a 100-pin LQFP package, which is suitable for space-constrained applications that require a compact footprint without sacrificing performance or features.

In summary, the AT91SAM7X128-CU is a feature-rich, high-performance microcontroller that offers a perfect blend of connectivity, memory, security, and power efficiency, making it a top choice for designers in the industrial, consumer, and IoT markets.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess