EN
  • EN
  • DE

AT91SAM7X512B-CU

Part No AT91SAM7X512B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 512KB 100TFBGA / ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 62
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number AT91SAM7X512
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 260
Win Source Part Number 1318754-AT91SAM7X512B-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X512B-CU CAD Model

Description

The AT91SAM7X512B-CU is a high-performance microcontroller from Microchip Technology, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on the ARM7TDMI® processor core, which operates at up to 55 MHz, making it suitable for a wide range of industrial and consumer applications.

Key Features

  • Core: ARM7TDMI running up to 55MHz
  • Memory: 512KB of high-speed Flash and 128KB of SRAM
  • Connectivity: Features USB 2.0 Full Speed (12 Mbit/s), USART, SPI, and TWI (I2C) interfaces
  • Networking: Integrated Ethernet MAC and CAN interfaces for networked applications
  • Timers: Multiple 16-bit timers, PWM channels, and a real-time timer with clock/calendar functionality
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels
  • Power Management: Supports multiple power-saving modes for energy-efficient operation
  • I/O: Up to 60 programmable I/O lines for versatile peripheral control

Applications

The AT91SAM7X512B-CU is ideal for applications that require network connectivity, efficient data processing, and low power operation. Common applications include:

  • Industrial control systems
  • Building automation
  • Medical devices
  • Security systems
  • Point-of-sale terminals

Package and Quality

The device is available in a LQFP (Low-profile Quad Flat Package) with 100 pins, providing a compact footprint for space-constrained applications. It is designed to meet the high reliability and quality standards of Microchip Technology, ensuring stable and long-term performance for critical systems.

Development Support

Microchip offers a comprehensive suite of development tools for the AT91SAM7X512B-CU, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the design process and reduce time to market.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess