EN
  • EN
  • DE

AT91SAM9260-EK

Part No AT91SAM9260-EK
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91SAM9260 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AT91SAM9
Package Bulk
Product Status Active
Type MCU 16-Bit
Core Processor ARM9
Utilized IC / Part AT91SAM9260
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply
Board Type Evaluation Platform
Base Product Number AT91SAM9260
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 566271-AT91SAM9260-EK
Ultra Librarian 3D Model Ultra Librarian AT91SAM9260-EK CAD Model

Description

The AT91SAM9260-EK is a comprehensive evaluation kit from Microchip Technology designed to support the development and rapid prototyping of applications using the AT91SAM9260 microcontroller. This powerful kit is an ideal platform for embedded designers and developers who are looking to explore the capabilities of the AT91SAM9260, which is a member of Microchip's ARM926EJ-S based microprocessors.

Key Features

  • High-Performance Processor: The core of the kit is the AT91SAM9260 microcontroller, which features an ARM926EJ-S ARM Thumb Processor capable of running up to 200 MHz, providing the computational power necessary for complex applications.
  • Extensive Memory Options: The evaluation kit includes external memory interfaces for SDRAM and NAND Flash, allowing developers to test the microcontroller's handling of various memory types and capacities.
  • Rich Connectivity: The AT91SAM9260-EK comes with a wide range of connectivity options including USB Host and Device ports, Ethernet, and multiple serial interfaces, making it suitable for networked and peripheral-rich applications.
  • Flexible Expansion: With its expansion connectors, the kit can interface with additional boards to add functionalities such as wireless communication, additional I/O capabilities, and more.
  • Onboard Debugging: The kit includes an onboard JTAG debugger with a standard 20-pin connector, simplifying the process of program development and debugging.

Development Support

The AT91SAM9260-EK is supported by a suite of development tools to help streamline the development process. This includes software drivers, example code, and a comprehensive set of documentation. The evaluation kit is also backed by Microchip's extensive online community and technical support, ensuring developers have access to the resources they need to succeed.

Whether for industrial control, medical devices, smart grid infrastructure, or any other application requiring a high-performance, feature-rich microcontroller, the AT91SAM9260-EK from Microchip Technology provides a solid foundation for development and prototyping.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess