EN
  • EN
  • DE

AT91SAM9263-EK

Part No AT91SAM9263-EK
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91SAM9263 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AT91SAM9
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91SAM9263
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, Power Supply, Accessories
Board Type Evaluation Platform
Base Product Number AT91SAM9263
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 566274-AT91SAM9263-EK
Ultra Librarian 3D Model Ultra Librarian AT91SAM9263-EK CAD Model

Description

Product Overview: AT91SAM9263-EK from Microchip Technology

The AT91SAM9263-EK is a comprehensive evaluation kit designed by Microchip Technology to showcase the capabilities of the AT91SAM9263 microcontroller. This evaluation platform is perfect for developers and engineers who are looking to explore the features and performance of the AT91SAM9263 MCU, which is well-suited for a wide range of industrial, consumer electronics, and embedded applications.

Key Features:

  • Powerful ARM926EJ-S Core: At the heart of the AT91SAM9263 is an ARM926EJ-S processor core, which operates at speeds up to 200 MHz, providing a balance of high performance and power efficiency.
  • Memory: The kit includes on-board memory options such as 64 MB SDRAM, 256 MB NAND Flash, and 2 MB DataFlash to emulate the storage options available for real-world applications.
  • Extensive Connectivity: The evaluation kit offers a range of connectivity options including USB Host and Device ports, Ethernet, serial interfaces, and a MultiMediaCard (MMC) interface for comprehensive peripheral integration.
  • Graphic LCD Interface: Equipped with a graphic LCD interface, the AT91SAM9263-EK allows for the development of human-machine interfaces (HMIs) and graphical applications.
  • Debugging and Extension: An onboard JTAG port facilitates debugging, while expansion headers make it easy to connect to additional hardware and prototype new concepts.

Development Support:

Microchip provides a robust suite of development tools for the AT91SAM9263-EK, including software libraries, example applications, and a comprehensive Integrated Development Environment (IDE). The board is also backed by Microchip's extensive online documentation and community support, ensuring developers have all the resources they need to kickstart their projects.

Applications:

With its versatile feature set, the AT91SAM9263-EK is ideally suited for applications that require rich user interfaces, connectivity, and real-time control, such as industrial control systems, point-of-sale terminals, medical devices, and smart home automation products.

Whether you are a seasoned professional or just starting out in embedded systems, the AT91SAM9263-EK from Microchip Technology offers a flexible and powerful platform to develop and test your next innovation.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess