EN
  • EN
  • DE
  • IT

AT91SAM9CN11-CU

Part No AT91SAM9CN11-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB ROM 217BGA / MCU 32-bit ARM926EJ-S RISC 128KB ROM 1.8V/3.3V 217-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM9CN
Packaging Tray
Core Processor ARM9
Core Size 16/32-Bit
Speed 400MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 105
Program Memory Size 128KB (128K x 8)
Program Memory Type ROM
RAM Size 32K x 8
Supply Voltage 0.9 V ~ 1.1 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 217-LFBGA
Manufacturer Package 217-BGA (15x15)
Win Source Part Number 769111-AT91SAM9CN11-CU
Popularity Medium
Supply and Demand Status Limited
Family Name AT91SAM9CN11
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AT91SAM9CN11-CU CAD Model

Description

Microchip Technology AT91SAM9CN11-CU

The AT91SAM9CN11-CU from Microchip Technology is a high-performance microcontroller that is part of the AT91 family, designed to offer a balanced solution for cost-sensitive and power-efficient applications. This product is built around the ARM926EJ-S core, which operates at speeds up to 400 MHz, providing the computational power necessary for a wide range of embedded systems.

With its comprehensive set of peripherals, the AT91SAM9CN11-CU is ideal for applications in industrial control systems, consumer electronics, smart energy management, and Internet of Things (IoT) devices. The integration of features such as USB Device and Host, multiple UARTs, SPI, I2C, and SSC interfaces, along with a 10/100 Ethernet MAC, ensures extensive connectivity options.

The device is equipped with a robust security system that includes a random number generator (RNG) and hardware encryption engines supporting AES, 3DES, and SHA algorithms. These security features make the AT91SAM9CN11-CU an excellent choice for applications requiring secure data exchange and protection against unauthorized access.

On the memory front, the microcontroller provides a wide array of options, including a 16KB ROM, 32KB SRAM, and an external bus interface supporting SDRAM, static memories, and NAND flash. This flexibility in memory configuration allows designers to tailor the system to meet the specific needs of their applications.

The AT91SAM9CN11-CU is housed in a 217-ball BGA package, making it compact and suitable for space-constrained applications. The operating temperature range of -40°C to 85°C ensures reliability and performance even in extreme environments. Microchip's commitment to longevity and support means that this microcontroller is a dependable choice for long-life systems.

In summary, the AT91SAM9CN11-CU is a versatile and secure microcontroller that combines performance, connectivity, and flexibility, making it an optimal choice for a broad range of applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess